TVS8501V5MUT5G
TVS8501V5MUT5G
Last Time Buy
Description:  TVS DIODE 5VWM 11.5VC 2UDFN
Manufacturer:  onsemi
History Price: $0.44
In Stock: 18600
TVS8501V5MUT5G vs TVS512
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Status
Last Time Buy
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
12V
Voltage - Breakdown (Min)
6V
13.8V
Voltage - Clamping (Max) @ Ipp
11.5V
21V
Current - Peak Pulse (10/1000µs)
70A (8/20?s)
23.8A (8/20?s)
Power - Peak Pulse
-
500W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
16pF @ 1MHz
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 175℃ (TJ)
Grade
Surface Mount
Through Hole
Qualification
2-UDFN
B, Axial
Mounting Type
2-UDFN (1.6x1)
B, Axial
Package / Case
-
-
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
-