Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Status
Last Time Buy
Active
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
28V
Voltage - Breakdown (Min)
6V
30.7V
Voltage - Clamping (Max) @ Ipp
11.5V
46.5V
Current - Peak Pulse (10/1000µs)
70A (8/20?s)
10.7A
Power - Peak Pulse
-
500W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
16pF @ 1MHz
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 175℃ (TA)
Grade
Surface Mount
Through Hole
Qualification
2-UDFN
B, Axial
Mounting Type
2-UDFN (1.6x1)
B, Axial
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
-