SMF8.5CA-ML
SMF8.5CA-ML
Active
Description:  SOD123FL Commercial Grade
Manufacturer:  MOSLEADER
Datasheet:   SMF8.5CA-ML Datasheet
History Price: $0.035
In Stock: 9000
SMF8.5CA-ML Specification
Specification
Part No
SMF8.5CA-ML
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
MOSLEADER
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
-
Voltage - Breakdown (Min)
-
Voltage - Clamping (Max) @ Ipp
-
Current - Peak Pulse (10/1000µs)
-
Power - Peak Pulse
-
Power Line Protection
-
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-
Grade
-
Qualification
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SMF8.5CA-ML Related Parts
SMF05.TCT
SMF05.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-5
SMF05C.TCT
SMF05C.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-6
SMF05CT1
SMF05CT1
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT1G
SMF05CT1G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2
SMF05CT2
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2G
SMF05CT2G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05T1
SMF05T1
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T1G
SMF05T1G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T2G
SMF05T2G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF100A
SMF100A
Littelfuse Inc
TVS SOD123FL 100V 200W UNIDIR
SMF100A
SMF100A
Diotec Semiconductor
IC
SMF100A
SMF100A
Taiwan Semiconductor
TVS DIODE 100VWM 162VC SOD123W
SMF8.5CA-ML Compare Parts
  • SMF8.5CA-ML vs SMFE90CAH
  • SMF8.5CA-ML vs SMFE9-0CA
  • SMF8.5CA-ML vs SMFE90CA
  • SMF8.5CA-ML vs SMFE9-0ALH
  • SMF8.5CA-ML vs SMFE90AH
  • SMF8.5CA-ML vs SMFE9-0A
  • SMF8.5CA-ML vs SMFE90A
  • SMF8.5CA-ML vs SMFE85CAH
  • SMF8.5CA-ML vs SMFE8-5CA
  • SMF8.5CA-ML vs SMFE85CA
  • SMF8.5CA-ML vs SMFE85ALH
  • SMF8.5CA-ML vs SMFE85AH
  • SMF8.5CA-ML vs SMFE8-5A
  • SMF8.5CA-ML vs SMFE85A
  • SMF8.5CA-ML vs SMFE8-0CA
  • SMF8.5CA-ML vs SMFE8-0ALH
  • SMF8.5CA-ML vs SMFE8-0A
  • SMF8.5CA-ML vs SMFE78CAH
  • SMF8.5CA-ML vs SMFE78CA
  • SMF8.5CA-ML vs SMFE78ALH
  • SMF8.5CA-ML vs SMFE78AH
  • SMF8.5CA-ML vs SMFE78A
  • SMF8.5CA-ML vs SMFE75CAH
  • SMF8.5CA-ML vs SMFE7-5CA
  • SMF8.5CA-ML vs SMFE75CA
  • SMF8.5CA-ML vs SMFE7-5ALH
  • SMF8.5CA-ML vs SMFE75ALH
  • SMF8.5CA-ML vs SMFE75AH
  • SMF8.5CA-ML vs SMFE7-5A
  • SMF8.5CA-ML vs SMFE75A
  • SMF8.5CA-ML vs SMFE70CAH
  • SMF8.5CA-ML vs SMFE7-0CA
  • SMF8.5CA-ML vs SMFE70CA
  • SMF8.5CA-ML vs SMFE7-0ALH
  • SMF8.5CA-ML vs SMFE70ALH
  • SMF8.5CA-ML vs SMFE70AH
  • SMF8.5CA-ML vs SMFE7-0A
  • SMF8.5CA-ML vs SMFE70A
  • SMF8.5CA-ML vs SMFE6-5CA
  • SMF8.5CA-ML vs SMFE6-5ALH
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.