SMF05T1
SMF05T1
Obsolete
Description:  TVS DIODE 5VWM 12.5VC SC88A
Manufacturer:  onsemi
Datasheet:   SMF05T1 Datasheet
History Price: $0.06
In Stock: 33500
SMF05T1 Specification
Specification
Part No
SMF05T1
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR),Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
5V
Voltage - Breakdown (Min)
6V
Voltage - Clamping (Max) @ Ipp
12.5V
Current - Peak Pulse (10/1000µs)
12A (8/20?s)
Power - Peak Pulse
200W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
90pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
5-TSSOP, SC-70-5, SOT-353
Mounting Type
SC-88A (SC-70-5/SOT-353)
Package / Case
4
Supplier Device Package
-
Unidirectional Channels
-
SMF05T1 PDF Datasheet
SMF05T1 Related Parts
SMF05.TCT
SMF05.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-5
SMF05C.TCT
SMF05C.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-6
SMF05CT1
SMF05CT1
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT1G
SMF05CT1G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2
SMF05CT2
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2G
SMF05CT2G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05T1G
SMF05T1G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T2G
SMF05T2G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF100A
SMF100A
Littelfuse Inc
TVS SOD123FL 100V 200W UNIDIR
SMF100A
SMF100A
Diotec Semiconductor
IC
SMF100A
SMF100A
Taiwan Semiconductor
TVS DIODE 100VWM 162VC SOD123W
SMF100A RVG
SMF100A RVG
Taiwan Semiconductor
TVS DIODE 100VWM 162VC SOD123W
SMF05T1 Compare Parts
  • SMF05T1 vs SMFE90CAH
  • SMF05T1 vs SMFE9-0CA
  • SMF05T1 vs SMFE90CA
  • SMF05T1 vs SMFE9-0ALH
  • SMF05T1 vs SMFE90AH
  • SMF05T1 vs SMFE9-0A
  • SMF05T1 vs SMFE90A
  • SMF05T1 vs SMFE85CAH
  • SMF05T1 vs SMFE8-5CA
  • SMF05T1 vs SMFE85CA
  • SMF05T1 vs SMFE85ALH
  • SMF05T1 vs SMFE85AH
  • SMF05T1 vs SMFE8-5A
  • SMF05T1 vs SMFE85A
  • SMF05T1 vs SMFE8-0CA
  • SMF05T1 vs SMFE8-0ALH
  • SMF05T1 vs SMFE8-0A
  • SMF05T1 vs SMFE78CAH
  • SMF05T1 vs SMFE78CA
  • SMF05T1 vs SMFE78ALH
  • SMF05T1 vs SMFE78AH
  • SMF05T1 vs SMFE78A
  • SMF05T1 vs SMFE75CAH
  • SMF05T1 vs SMFE7-5CA
  • SMF05T1 vs SMFE75CA
  • SMF05T1 vs SMFE7-5ALH
  • SMF05T1 vs SMFE75ALH
  • SMF05T1 vs SMFE75AH
  • SMF05T1 vs SMFE7-5A
  • SMF05T1 vs SMFE75A
  • SMF05T1 vs SMFE70CAH
  • SMF05T1 vs SMFE7-0CA
  • SMF05T1 vs SMFE70CA
  • SMF05T1 vs SMFE7-0ALH
  • SMF05T1 vs SMFE70ALH
  • SMF05T1 vs SMFE70AH
  • SMF05T1 vs SMFE7-0A
  • SMF05T1 vs SMFE70A
  • SMF05T1 vs SMFE6-5CA
  • SMF05T1 vs SMFE6-5ALH
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.