SMF8.5CA-ML
SMF8.5CA-ML
Active
Description:  SOD123FL Commercial Grade
Manufacturer:  MOSLEADER
Datasheet:   SMF8.5CA-ML Datasheet
History Price: $0.035
In Stock: 9000
SMF8.5CA-ML vs SMFE85A
Series
-
SMFE
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
-
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
-
85V
Voltage - Breakdown (Min)
-
94.4V
Voltage - Clamping (Max) @ Ipp
-
137V
Current - Peak Pulse (10/1000µs)
-
1.5A
Power - Peak Pulse
-
200W
Power Line Protection
-
No
Applications
-
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-
-55℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
SOD-123F
Mounting Type
-
SOD-123FL
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
1