Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
PTC Resettable Fuses
/ Littelfuse Inc 0603L300SLYR
0603L300SLYR
Active
PTC Resettable Fuses
Description:
PTC RESET FUSE 3.0A 6V 0603
Manufacturer:
Littelfuse Inc
Datasheet:
0603L300SLYR Datasheet
History Price: $1.67
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
0603L300SLYR Specification
Specification
Part No
0603L300SLYR
Category
PTC Resettable Fuses
Manufacturer
Littelfuse Inc
Series
POLY-FUSE?, LoRho
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymeric
Voltage - Max
6V
Current - Hold (Ih) (Max)
3:00:00
Current - Trip (It)
6:00:00
Current - Max
50 A
Time to Trip
5 s
Resistance - Initial (Ri) (Min)
3 mOhms
Resistance - Post Trip (R1) (Max)
30 mOhms
Operating Temperature
-40℃ ~ 85℃
Ratings
-
Mounting Type
Surface Mount
Package / Case
0603 (1608 Metric), Concave
Size / Dimension
0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max)
-
Thickness (Max)
0.039" (1.00mm)
Lead Spacing
-
Grade
-
0603L300SLYR Related Parts
0603L001/60YR
Littelfuse Inc
PTC RESET FUSE 60V 10MA 0603
0603L002/60YR
Littelfuse Inc
PTC RESET FUSE 60V 20MA 0603
0603L003/36YR
Littelfuse Inc
PTC RESET FUSE 36V 30MA 0603
0603L003/36YR-A
Littelfuse Inc
PTC 36V POLYFUSE SMD 0603 .030A
0603L004YR
Littelfuse Inc
PTC RESET FUSE 24V 40MA 0603
0603L010YR
Littelfuse Inc
PTC RESET FUSE 15V 100MA 0603
0603L020YR
Littelfuse Inc
PTC RESET FUSE 9V 200MA 0603
0603L025YR
Littelfuse Inc
PTC RESET FUSE 9V 250MA 0603
0603L035YR
Littelfuse Inc
PTC RESET FUSE 6V 350MA 0603
0603L050SLYR
Littelfuse Inc
PTC RESET FUSE 6V 500MA 0603
0603L050YR
Littelfuse Inc
PTC RESET FUSE 6V 500MA 0603
0603L075SLYR
Littelfuse Inc
PTC RESET FUSE 6V 750MA 0603
0603L300SLYR Compare Parts
0603L300SLYR vs 0603L200SLYR
0603L300SLYR vs 0603L200SL-VYR
0603L300SLYR vs 0603L175SLYRT
0603L300SLYR vs 0603L175SLYR
0603L300SLYR vs 0603L150SLYR
0603L300SLYR vs 0603L100SLYR
0603L300SLYR vs 0603L075SLYR
0603L300SLYR vs 0603L050YR
0603L300SLYR vs 0603L050SLYR
0603L300SLYR vs 0603L035YR
0603L300SLYR vs 0603L025YR
0603L300SLYR vs 0603L020YR
0603L300SLYR vs 0603L010YR
0603L300SLYR vs 0603L004YR
0603L300SLYR vs 0603L003/36YR-A
0603L300SLYR vs 0603L003/36YR
0603L300SLYR vs 0603L002/60YR
0603L300SLYR vs 0603L001/60YR
0603L300SLYR vs 0603L008YR
0603L300SLYR vs 0603L002/60YR-A
0603L300SLYR vs 0603L001/60YR-A
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components