Series
POLY-FUSE?, LoRho
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Current - Hold (Ih) (Max)
3:00:00
-
Current - Trip (It)
6:00:00
-
Resistance - Initial (Ri) (Min)
3 mOhms
-
Resistance - Post Trip (R1) (Max)
30 mOhms
-
Operating Temperature
-40℃ ~ 85℃
-
Mounting Type
Surface Mount
-
Package / Case
0603 (1608 Metric), Concave
-
Size / Dimension
0.063" L x 0.031" W (1.60mm x 0.80mm)
-
Height - Seated (Max)
-
-
Thickness (Max)
0.039" (1.00mm)
-