0603L300SLYR
0603L300SLYR
Active
Description:  PTC RESET FUSE 3.0A 6V 0603
Manufacturer:  Littelfuse Inc
History Price: $1.67
In Stock: 17600
0603L300SLYR vs 0603L003/36YR
Series
POLY-FUSE?, LoRho
POLY-FUSE?, 0603L
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Polymeric
Polymeric
Voltage - Max
6V
36V
Current - Hold (Ih) (Max)
3:00:00
30 mA
Current - Trip (It)
6:00:00
90 mA
Current - Max
50 A
40 A
Time to Trip
5 s
1 s
Resistance - Initial (Ri) (Min)
3 mOhms
6 Ohms
Resistance - Post Trip (R1) (Max)
30 mOhms
50 Ohms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
0603 (1608 Metric), Concave
0603 (1608 Metric), Concave
Size / Dimension
0.063" L x 0.031" W (1.60mm x 0.80mm)
0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.039" (1.00mm)
0.039" (1.00mm)
Lead Spacing
-
-
Grade
-
-