Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Thermal Cutoffs (Thermal Fuses)
/ Bourns Inc SDF0ABB
SDF0ABB
Active
Thermal Cutoffs (Thermal Fuses)
Description:
TCO HC SMD 150C SELF HOLD
Manufacturer:
Bourns Inc
Datasheet:
SDF0ABB Datasheet
History Price: $2.6
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SDF0ABB Specification
Specification
Part No
SDF0ABB
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
Bourns Inc
Series
SD
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Breaker
Holding Temperature
-
Rated Functioning Temperature
150℃ (302癋)
Reset Temperature
40℃ (104癋)
Voltage Rating - DC
-
Approval Agency
8:00:00
Maximum Temperature Limit
-
Package / Case
-
Current Rating (Amps)
4-SMD, Gull Wing
Voltage Rating - AC
28
SDF0ABB PDF Datasheet
SDF0ABB Datasheet
Click and Download: SDF0ABB Datasheet
SDF0ABB Related Parts
SDF DF066S
Cantherm
TCO 250VAC 10A 66C (151F) AXIAL
SDF DF072S
Cantherm
TCO 250VAC 10A 72C (162F) AXIAL
SDF DF077S
Cantherm
TCO 250VAC 10A 77C (171F) AXIAL
SDF DF084S
Cantherm
TCO 250VAC 10A 84C (183F) AXIAL
SDF DF091S
Cantherm
TCO 250VAC 10A 91C (196F) AXIAL
SDF DF098S
Cantherm
TCO 250VAC 10A 98C (208F) AXIAL
SDF DF100S
Cantherm
TCO 250VAC 10A 100C (212F) AXIAL
SDF DF104S
Cantherm
TCO 250VAC 10A 104C (219F) AXIAL
SDF DF110S
Cantherm
TCO 250VAC 10A 110C (230F) AXIAL
SDF DF119S
Cantherm
TCO 250VAC 10A 119C (246F) AXIAL
SDF DF128S
Cantherm
TCO 250VAC 10A 128C (262F) AXIAL
SDF DF141S
Cantherm
TCO 250VAC 10A 141C (286F) AXIAL
SDF0ABB Compare Parts
SDF0ABB vs SDF DF240S
SDF0ABB vs SDF DF228S
SDF0ABB vs SDF DF220S
SDF0ABB vs SDF DF216S
SDF0ABB vs SDF DF192S
SDF0ABB vs SDF DF184S
SDF0ABB vs SDF DF170S
SDF0ABB vs SDF DF152S
SDF0ABB vs SDF DF144S
SDF0ABB vs SDF DF141S
SDF0ABB vs SDF DF128S
SDF0ABB vs SDF DF119S
SDF0ABB vs SDF DF110S
SDF0ABB vs SDF DF104S
SDF0ABB vs SDF DF100S
SDF0ABB vs SDF DF098S
SDF0ABB vs SDF DF091S
SDF0ABB vs SDF DF084S
SDF0ABB vs SDF DF077S
SDF0ABB vs SDF DF072S
SDF0ABB vs SDF DF066S
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components