SDF DF066S
SDF DF066S
Active
Description:  TCO 250VAC 10A 66C (151F) AXIAL
Manufacturer:  Cantherm
Datasheet:   SDF DF066S Datasheet
History Price: $0.43304
In Stock: 14500
SDF DF066S Specification
Specification
Part No
SDF DF066S
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
Cantherm
Series
SDF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fuse
Holding Temperature
42℃ (108癋)
Rated Functioning Temperature
66℃ (151癋)
Reset Temperature
-
Voltage Rating - DC
250
Approval Agency
10:00:00
Maximum Temperature Limit
CCC, cUL, PSE, UL, VDE
Package / Case
-
Current Rating (Amps)
Axial
Voltage Rating - AC
-
SDF DF066S PDF Datasheet
SDF DF066S Related Parts
SDF DF072S
SDF DF072S
Cantherm
TCO 250VAC 10A 72C (162F) AXIAL
SDF DF077S
SDF DF077S
Cantherm
TCO 250VAC 10A 77C (171F) AXIAL
SDF DF084S
SDF DF084S
Cantherm
TCO 250VAC 10A 84C (183F) AXIAL
SDF DF091S
SDF DF091S
Cantherm
TCO 250VAC 10A 91C (196F) AXIAL
SDF DF098S
SDF DF098S
Cantherm
TCO 250VAC 10A 98C (208F) AXIAL
SDF DF100S
SDF DF100S
Cantherm
TCO 250VAC 10A 100C (212F) AXIAL
SDF DF104S
SDF DF104S
Cantherm
TCO 250VAC 10A 104C (219F) AXIAL
SDF DF110S
SDF DF110S
Cantherm
TCO 250VAC 10A 110C (230F) AXIAL
SDF DF119S
SDF DF119S
Cantherm
TCO 250VAC 10A 119C (246F) AXIAL
SDF DF128S
SDF DF128S
Cantherm
TCO 250VAC 10A 128C (262F) AXIAL
SDF DF141S
SDF DF141S
Cantherm
TCO 250VAC 10A 141C (286F) AXIAL
SDF DF144S
SDF DF144S
Cantherm
TCO 250VAC 10A 144C (291F) AXIAL
SDF DF066S Compare Parts
  • SDF DF066S vs SDF0ABB
  • SDF DF066S vs SDF DF240S
  • SDF DF066S vs SDF DF228S
  • SDF DF066S vs SDF DF220S
  • SDF DF066S vs SDF DF216S
  • SDF DF066S vs SDF DF192S
  • SDF DF066S vs SDF DF184S
  • SDF DF066S vs SDF DF170S
  • SDF DF066S vs SDF DF152S
  • SDF DF066S vs SDF DF144S
  • SDF DF066S vs SDF DF141S
  • SDF DF066S vs SDF DF128S
  • SDF DF066S vs SDF DF119S
  • SDF DF066S vs SDF DF110S
  • SDF DF066S vs SDF DF104S
  • SDF DF066S vs SDF DF100S
  • SDF DF066S vs SDF DF098S
  • SDF DF066S vs SDF DF091S
  • SDF DF066S vs SDF DF084S
  • SDF DF066S vs SDF DF077S
  • SDF DF066S vs SDF DF072S
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you