Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Thermal Cutoffs (Thermal Fuses)
/ Bourns Inc SDF0ABB
SDF0ABB
Active
Thermal Cutoffs (Thermal Fuses)
Description:
TCO HC SMD 150C SELF HOLD
Manufacturer:
Bourns Inc
Datasheet:
SDF0ABB Datasheet
History Price: $2.6
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SDF0ABB vs SDF DF084S
Part No
SDF0ABB
SDF DF084S
Category
Thermal Cutoffs (Thermal Fuses)
Thermal Cutoffs (Thermal Fuses)
Manufacturer
Bourns Inc
Cantherm
Series
SD
SDF
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Status
Active
Active
Type
Breaker
Fuse
Holding Temperature
-
60℃ (140癋)
Rated Functioning Temperature
150℃ (302癋)
84℃ (183癋)
Reset Temperature
40℃ (104癋)
-
Voltage Rating - DC
-
250
Approval Agency
8:00:00
10:00:00
Maximum Temperature Limit
-
CCC, cUL, PSE, UL, VDE
Package / Case
-
-
Current Rating (Amps)
4-SMD, Gull Wing
Axial
Voltage Rating - AC
28
-