Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Thermal Cutoffs (Thermal Fuses)
/ Cantherm SDF DF144S
SDF DF144S
Active
Thermal Cutoffs (Thermal Fuses)
Description:
TCO 250VAC 10A 144C (291F) AXIAL
Manufacturer:
Cantherm
Datasheet:
SDF DF144S Datasheet
History Price: $1.05
In Stock: 37700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SDF DF144S Specification
Specification
Part No
SDF DF144S
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
Cantherm
Series
SDF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fuse
Holding Temperature
120℃ (248癋)
Rated Functioning Temperature
144℃ (291癋)
Reset Temperature
-
Voltage Rating - DC
250
Approval Agency
10:00:00
Maximum Temperature Limit
CCC, cUL, PSE, UL, VDE
Package / Case
-
Current Rating (Amps)
Axial
Voltage Rating - AC
-
SDF DF144S PDF Datasheet
SDF DF144S Datasheet
Click and Download: SDF DF144S Datasheet
SDF DF144S Related Parts
SDF DF066S
Cantherm
TCO 250VAC 10A 66C (151F) AXIAL
SDF DF072S
Cantherm
TCO 250VAC 10A 72C (162F) AXIAL
SDF DF077S
Cantherm
TCO 250VAC 10A 77C (171F) AXIAL
SDF DF084S
Cantherm
TCO 250VAC 10A 84C (183F) AXIAL
SDF DF091S
Cantherm
TCO 250VAC 10A 91C (196F) AXIAL
SDF DF098S
Cantherm
TCO 250VAC 10A 98C (208F) AXIAL
SDF DF100S
Cantherm
TCO 250VAC 10A 100C (212F) AXIAL
SDF DF104S
Cantherm
TCO 250VAC 10A 104C (219F) AXIAL
SDF DF110S
Cantherm
TCO 250VAC 10A 110C (230F) AXIAL
SDF DF119S
Cantherm
TCO 250VAC 10A 119C (246F) AXIAL
SDF DF128S
Cantherm
TCO 250VAC 10A 128C (262F) AXIAL
SDF DF141S
Cantherm
TCO 250VAC 10A 141C (286F) AXIAL
SDF DF144S Compare Parts
SDF DF144S vs SDF0ABB
SDF DF144S vs SDF DF240S
SDF DF144S vs SDF DF228S
SDF DF144S vs SDF DF220S
SDF DF144S vs SDF DF216S
SDF DF144S vs SDF DF192S
SDF DF144S vs SDF DF184S
SDF DF144S vs SDF DF170S
SDF DF144S vs SDF DF152S
SDF DF144S vs SDF DF141S
SDF DF144S vs SDF DF128S
SDF DF144S vs SDF DF119S
SDF DF144S vs SDF DF110S
SDF DF144S vs SDF DF104S
SDF DF144S vs SDF DF100S
SDF DF144S vs SDF DF098S
SDF DF144S vs SDF DF091S
SDF DF144S vs SDF DF084S
SDF DF144S vs SDF DF077S
SDF DF144S vs SDF DF072S
SDF DF144S vs SDF DF066S
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components