10TPC68M
10TPC68M
Active
Description:  CAP TANT POLY 68UF 10V 2917
Manufacturer:  Panasonic
Datasheet:   10TPC68M Datasheet
History Price: $1.66
In Stock: 49200
10TPC68M Specification
Specification
Part No
10TPC68M
Category
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Series
POSCAP? TPC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
68 µF
Tolerance
?0%
Voltage - Rated
10 V
Type
Molded
ESR (Equivalent Series Resistance)
45mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
Lifetime @ Temp.
-
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.079" (2.00mm)
Lead Spacing
-
Manufacturer Size Code
D2
Ratings
-
Features
General Purpose
10TPC68M Related Parts
10TAB47M
10TAB47M
Panasonic
CAP TANT POLY 47UF 10V 1411
10TAE150ML
10TAE150ML
Panasonic
CAP TANT POLY 150UF 10V 2917
10TAE220ML
10TAE220ML
Panasonic
CAP TANT POLY 220UF 10V 2917
10TAE68M
10TAE68M
Panasonic
CAP TANT POLY 68UF 10V 2917
10TCE220MIL
10TCE220MIL
Panasonic
CAP TANT POLY 220UF 10V 2917
10TCE220ML
10TCE220ML
Panasonic
CAP TANT POLY 220UF 10V 2917
10TCE330M
10TCE330M
Panasonic
CAP TANT POLY 330UF 10V 2917
10TCF150ML
10TCF150ML
Panasonic
CAP TANT POLY 150UF 10V 2917
10THB220M
10THB220M
Panasonic
CAP TANT POLY 220UF 10V 2917
10THB330M
10THB330M
Panasonic
CAP TANT POLY 330UF 10V 2917
10THC68M
10THC68M
Panasonic
CAP TANT POLY 68UF 10V 2917
10TPB150MGL
10TPB150MGL
Panasonic
CAP TANT POLY 150UF 10V 2917
10TPC68M Compare Parts
  • 10TPC68M vs 10TVE150ML
  • 10TPC68M vs 10TPU4R7MSI
  • 10TPC68M vs 10TPG47M
  • 10TPC68M vs 10TPF150ML
  • 10TPC68M vs 10TPE68MW
  • 10TPC68M vs 10TPE68M
  • 10TPC68M vs 10TPE47MAZB
  • 10TPC68M vs 10TPE330M
  • 10TPC68M vs 10TPE220ML
  • 10TPC68M vs 10TPE220MIL
  • 10TPC68M vs 10TPE150MPL
  • 10TPC68M vs 10TPC68MM
  • 10TPC68M vs 10TPC68ME
  • 10TPC68M vs 10TPC33MB
  • 10TPC68M vs 10TPC100MT
  • 10TPC68M vs 10TPC100MG
  • 10TPC68M vs 10TPC100M
  • 10TPC68M vs 10TPB47M
  • 10TPC68M vs 10TPB33M
  • 10TPC68M vs 10TPB330MW
  • 10TPC68M vs 10TPB330M
  • 10TPC68M vs 10TPB220ML
  • 10TPC68M vs 10TPB220M
  • 10TPC68M vs 10TPB150ML
  • 10TPC68M vs 10TPB150MGL
  • 10TPC68M vs 10THC68M
  • 10TPC68M vs 10THB330M
  • 10TPC68M vs 10THB220M
  • 10TPC68M vs 10TCF150ML
  • 10TPC68M vs 10TCE330M
  • 10TPC68M vs 10TCE220ML
  • 10TPC68M vs 10TCE220MIL
  • 10TPC68M vs 10TAE68M
  • 10TPC68M vs 10TAE220ML
  • 10TPC68M vs 10TAE150ML
  • 10TPC68M vs 10TAB47M
  • 10TPC68M vs 10TPU33MAI
  • 10TPC68M vs 10TPB100ML
  • 10TPC68M vs 10TPB100M
  • 10TPC68M vs 10THB100ML
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!