10TCE330M
10TCE330M
Active
Description:  CAP TANT POLY 330UF 10V 2917
Manufacturer:  Panasonic
Datasheet:   10TCE330M Datasheet
History Price: $3.42
In Stock: 27200
10TCE330M Specification
Specification
Part No
10TCE330M
Category
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Series
POSCAP? TC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
10 V
Type
Molded
ESR (Equivalent Series Resistance)
25mOhm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
1000 Hrs @ 125℃
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.157" (4.00mm)
Lead Spacing
-
Manufacturer Size Code
D4
Ratings
-
Features
General Purpose
10TCE330M Related Parts
10TAB47M
10TAB47M
Panasonic
CAP TANT POLY 47UF 10V 1411
10TAE150ML
10TAE150ML
Panasonic
CAP TANT POLY 150UF 10V 2917
10TAE220ML
10TAE220ML
Panasonic
CAP TANT POLY 220UF 10V 2917
10TAE68M
10TAE68M
Panasonic
CAP TANT POLY 68UF 10V 2917
10TCE220MIL
10TCE220MIL
Panasonic
CAP TANT POLY 220UF 10V 2917
10TCE220ML
10TCE220ML
Panasonic
CAP TANT POLY 220UF 10V 2917
10TCF150ML
10TCF150ML
Panasonic
CAP TANT POLY 150UF 10V 2917
10THB220M
10THB220M
Panasonic
CAP TANT POLY 220UF 10V 2917
10THB330M
10THB330M
Panasonic
CAP TANT POLY 330UF 10V 2917
10THC68M
10THC68M
Panasonic
CAP TANT POLY 68UF 10V 2917
10TPB150MGL
10TPB150MGL
Panasonic
CAP TANT POLY 150UF 10V 2917
10TPB150ML
10TPB150ML
Panasonic
CAP TANT POLY 150UF 10V 2917
10TCE330M Description
The Panasonic 10TCE330M is a specific model of electrolytic capacitor, designed for use in various electronic circuits requiring reliable and stable capacitance. Below is a detailed overview of its specifications and features:

## Overview

The Panasonic 10TCE330M is an aluminum electrolytic capacitor, known for its high capacitance value and robust performance in a range of applications. Electrolytic capacitors are commonly used for filtering, smoothing, and energy storage in electronic circuits due to their ability to provide large capacitance in a compact size.

## Key Specifications

1. Capacitance Value:
- Capacitance: 33,000 µF (microfarads). This high capacitance value is ideal for applications requiring significant energy storage and filtering.

2. Voltage Rating:
- Rated Voltage: 10V DC. The capacitor can handle up to 10 volts of direct current voltage, making it suitable for low-voltage circuits.

3. Tolerance:
- Capacitance Tolerance: ±20%. This tolerance reflects the permissible deviation from the nominal capacitance value, ensuring that the capacitor remains within a reasonable range of its specified capacitance.

4. Dielectric Type:
- Dielectric Material: Aluminum electrolytic. This type of capacitor uses an aluminum oxide layer as the dielectric, which is effective for achieving high capacitance values.

5. Temperature Range:
- Operating Temperature Range: -40°C to +85°C. This wide temperature range ensures that the capacitor can operate effectively in a variety of environmental conditions, providing stability and reliability.

6. Equivalent Series Resistance (ESR):
- ESR Value: Typically low, which indicates that the capacitor has a low internal resistance, minimizing energy loss and improving performance in high-frequency applications.

7. Ripple Current Rating:
- Ripple Current: Capable of handling significant ripple currents, making it suitable for power supply applications where high-frequency current variations occur.

8. Leakage Current:
- Leakage Current Specification: The capacitor is designed to have low leakage current, which helps in maintaining the performance and longevity of the capacitor.

9. Physical Dimensions:
- Package Size: The exact dimensions of the capacitor are typically listed in the manufacturer%27s datasheet. Commonly, aluminum electrolytic capacitors of this type might have dimensions in the range of 25mm (diameter) x 35mm (length), but specifics should be confirmed based on the exact model.

10. Mounting Type:
- Mounting Configuration: Radial leaded. This mounting type involves leads extending from the bottom of the capacitor, suitable for through-hole PCB assembly.

11. Life Expectancy:
- Rated Life: Usually specified in hours at a particular temperature (e.g., 2,000 hours at 85°C). This rating indicates the expected operational life of the capacitor under specified conditions.

12. RoHS Compliance:
- Environmental Standards: Compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that the capacitor is free from hazardous materials such as lead, cadmium, and mercury.

## Applications

- Power Supply Filtering: Ideal for smoothing out voltage fluctuations and filtering noise in power supply circuits.
- Energy Storage: Useful in applications where large amounts of energy need to be stored and released quickly.
- Audio Circuits: Employed in audio circuits for noise filtering and maintaining signal integrity.
- Consumer Electronics: Commonly used in various consumer electronic devices due to its reliable performance and high capacitance.

## Additional Features

- High Reliability: The Panasonic 10TCE330M is known for its durability and consistent performance in demanding applications.
- Stable Performance: Designed to offer stable capacitance and low ESR, ensuring effective performance in high-frequency and power applications.
- Compact Design: Despite its high capacitance, the capacitor is designed to fit into a compact form factor, making it suitable for space-constrained PCB layouts.

In summary, the Panasonic 10TCE330M is a high-capacitance aluminum electrolytic capacitor offering reliable performance, stability, and durability for various electronic applications. Its specifications make it suitable for power supply filtering, energy storage, and other critical circuit functions.
10TCE330M Compare Parts
  • 10TCE330M vs 10TVE150ML
  • 10TCE330M vs 10TPU4R7MSI
  • 10TCE330M vs 10TPG47M
  • 10TCE330M vs 10TPF150ML
  • 10TCE330M vs 10TPE68MW
  • 10TCE330M vs 10TPE68M
  • 10TCE330M vs 10TPE47MAZB
  • 10TCE330M vs 10TPE330M
  • 10TCE330M vs 10TPE220ML
  • 10TCE330M vs 10TPE220MIL
  • 10TCE330M vs 10TPE150MPL
  • 10TCE330M vs 10TPC68MM
  • 10TCE330M vs 10TPC68ME
  • 10TCE330M vs 10TPC68M
  • 10TCE330M vs 10TPC33MB
  • 10TCE330M vs 10TPC100MT
  • 10TCE330M vs 10TPC100MG
  • 10TCE330M vs 10TPC100M
  • 10TCE330M vs 10TPB47M
  • 10TCE330M vs 10TPB33M
  • 10TCE330M vs 10TPB330MW
  • 10TCE330M vs 10TPB330M
  • 10TCE330M vs 10TPB220ML
  • 10TCE330M vs 10TPB220M
  • 10TCE330M vs 10TPB150ML
  • 10TCE330M vs 10TPB150MGL
  • 10TCE330M vs 10THC68M
  • 10TCE330M vs 10THB330M
  • 10TCE330M vs 10THB220M
  • 10TCE330M vs 10TCF150ML
  • 10TCE330M vs 10TCE220ML
  • 10TCE330M vs 10TCE220MIL
  • 10TCE330M vs 10TAE68M
  • 10TCE330M vs 10TAE220ML
  • 10TCE330M vs 10TAE150ML
  • 10TCE330M vs 10TAB47M
  • 10TCE330M vs 10TPU33MAI
  • 10TCE330M vs 10TPB100ML
  • 10TCE330M vs 10TPB100M
  • 10TCE330M vs 10THB100ML
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!