10TPC68M
10TPC68M
Active
Description:  CAP TANT POLY 68UF 10V 2917
Manufacturer:  Panasonic
Datasheet:   10TPC68M Datasheet
History Price: $1.66
In Stock: 49200
10TPC68M vs 10TPU33MAI
Manufacturer
Series
POSCAP? TPC
POSCAP? TPU
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Obsolete
Capacitance
68 µF
33 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
45mOhm @ 100kHz
150mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 85℃
Lifetime @ Temp.
-
1000 Hrs @ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
1206 (3216 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.079" (2.00mm)
0.039" (1.00mm)
Lead Spacing
-
-
Manufacturer Size Code
D2
A09
Ratings
-
-
Features
General Purpose
General Purpose