☰
10TPB330M
10TPB330M
Active
Description:  CAP TANT POLY 330UF 10V 2917
Manufacturer:  Panasonic
Datasheet:   10TPB330M Datasheet
History Price: $3.15
In Stock: 10320
10TPB330M Specification
Specification
Part No
10TPB330M
Category
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Series
POSCAP? TPB
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
10 V
Type
Molded
ESR (Equivalent Series Resistance)
35mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
Lifetime @ Temp.
-
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.157" (4.00mm)
Lead Spacing
-
Manufacturer Size Code
D4
Ratings
-
Features
General Purpose
10TPB330M Related Parts
10TAB47M
10TAB47M
Panasonic
CAP TANT POLY 47UF 10V 1411
10TAE150ML
10TAE150ML
Panasonic
CAP TANT POLY 150UF 10V 2917
10TAE220ML
10TAE220ML
Panasonic
CAP TANT POLY 220UF 10V 2917
10TAE68M
10TAE68M
Panasonic
CAP TANT POLY 68UF 10V 2917
10TCE220MIL
10TCE220MIL
Panasonic
CAP TANT POLY 220UF 10V 2917
10TCE220ML
10TCE220ML
Panasonic
CAP TANT POLY 220UF 10V 2917
10TCE330M
10TCE330M
Panasonic
CAP TANT POLY 330UF 10V 2917
10TCF150ML
10TCF150ML
Panasonic
CAP TANT POLY 150UF 10V 2917
10THB220M
10THB220M
Panasonic
CAP TANT POLY 220UF 10V 2917
10THB330M
10THB330M
Panasonic
CAP TANT POLY 330UF 10V 2917
10THC68M
10THC68M
Panasonic
CAP TANT POLY 68UF 10V 2917
10TPB150MGL
10TPB150MGL
Panasonic
CAP TANT POLY 150UF 10V 2917
10TPB330M Compare Parts
  • 10TPB330M vs 10TVE150ML
  • 10TPB330M vs 10TPU4R7MSI
  • 10TPB330M vs 10TPG47M
  • 10TPB330M vs 10TPF150ML
  • 10TPB330M vs 10TPE68MW
  • 10TPB330M vs 10TPE68M
  • 10TPB330M vs 10TPE47MAZB
  • 10TPB330M vs 10TPE330M
  • 10TPB330M vs 10TPE220ML
  • 10TPB330M vs 10TPE220MIL
  • 10TPB330M vs 10TPE150MPL
  • 10TPB330M vs 10TPC68MM
  • 10TPB330M vs 10TPC68ME
  • 10TPB330M vs 10TPC68M
  • 10TPB330M vs 10TPC33MB
  • 10TPB330M vs 10TPC100MT
  • 10TPB330M vs 10TPC100MG
  • 10TPB330M vs 10TPC100M
  • 10TPB330M vs 10TPB47M
  • 10TPB330M vs 10TPB33M
  • 10TPB330M vs 10TPB330MW
  • 10TPB330M vs 10TPB220ML
  • 10TPB330M vs 10TPB220M
  • 10TPB330M vs 10TPB150ML
  • 10TPB330M vs 10TPB150MGL
  • 10TPB330M vs 10THC68M
  • 10TPB330M vs 10THB330M
  • 10TPB330M vs 10THB220M
  • 10TPB330M vs 10TCF150ML
  • 10TPB330M vs 10TCE330M
  • 10TPB330M vs 10TCE220ML
  • 10TPB330M vs 10TCE220MIL
  • 10TPB330M vs 10TAE68M
  • 10TPB330M vs 10TAE220ML
  • 10TPB330M vs 10TAE150ML
  • 10TPB330M vs 10TAB47M
  • 10TPB330M vs 10TPU33MAI
  • 10TPB330M vs 10TPB100ML
  • 10TPB330M vs 10TPB100M
  • 10TPB330M vs 10THB100ML
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you