Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Panasonic 10TPB330M
10TPB330M
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 330UF 10V 2917
Manufacturer:
Panasonic
Datasheet:
10TPB330M Datasheet
History Price: $3.15
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10TPB330M vs 10TPB100M
Part No
10TPB330M
10TPB100M
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Panasonic
Series
POSCAP? TPB
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Obsolete
Capacitance
330 µF
-
Tolerance
?0%
-
Voltage - Rated
10 V
-
Type
Molded
-
ESR (Equivalent Series Resistance)
35mOhm @ 100kHz
-
Operating Temperature
-55℃ ~ 105℃
-
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
-
Package / Case
2917 (7343 Metric)
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
-
Height - Seated (Max)
0.157" (4.00mm)
-
Lead Spacing
-
-
Manufacturer Size Code
D4
-
Ratings
-
-
Features
General Purpose
-