LJ055335A
LJ055335A
Active
Description:  MAXCAP 3.3F 5.5V
Manufacturer:  Ohmite
Datasheet:   LJ055335A Datasheet
History Price: $17.88
In Stock: 29100
LJ055335A Specification
Specification
Part No
LJ055335A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Series
Maxcap?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3.3 F
Tolerance
-20%, +80%
Voltage - Rated
5.5 V
ESR (Equivalent Series Resistance)
1Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 85℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.591" (15.00mm)
Size / Dimension
1.437" Dia (36.50mm)
Height - Seated (Max)
0.591" (15.00mm)
Operating Temperature
-40℃ ~ 85℃
LJ055335A PDF Datasheet
LJ055335A Related Parts
LJ055104A
LJ055104A
Ohmite
MAXCAP 100MF 5.5V
LJ055104AE
LJ055104AE
Ohmite
DOUBLE LAYER CAPACITOR W/EPOXY
LJ055105A
LJ055105A
Ohmite
MAXCAP 1F 5.5V
LJ055224A
LJ055224A
Ohmite
MAXCAP 220MF 5.5V
LJ055224A
LJ055224A
Ohmite
MAXCAP 220MF 5.5V
LJ055224AE
LJ055224AE
Ohmite
DOUBLE LAYER CAPACITOR W/EPOXY
LJ055225A
LJ055225A
Ohmite
MAXCAP 2.2F 5.5V
LJ055474A
LJ055474A
Ohmite
MAXCAP 470MF 5.5V
LJ055474AE
LJ055474AE
Ohmite
DOUBLE LAYER CAPACITOR W/EPOXY
LJ055565A
LJ055565A
Ohmite
MAXCAP 5.6F 5.5V
LJ055565A
LJ055565A
Ohmite
MAXCAP 5.6F 5.5V
LJ055335A Compare Parts
  • LJ055335A vs LJ055565A
  • LJ055335A vs LJ055474AE
  • LJ055335A vs LJ055474A
  • LJ055335A vs LJ055225A
  • LJ055335A vs LJ055224AE
  • LJ055335A vs LJ055224A
  • LJ055335A vs LJ055224A
  • LJ055335A vs LJ055105A
  • LJ055335A vs LJ055104AE
  • LJ055335A vs LJ055104A
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.