Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Ohmite LJ055335A
LJ055335A
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
MAXCAP 3.3F 5.5V
Manufacturer:
Ohmite
Datasheet:
LJ055335A Datasheet
History Price: $17.88
In Stock: 29100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LJ055335A vs LJ055224AE
Part No
LJ055335A
LJ055224AE
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Ohmite
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
3.3 F
220 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
1Ohm @ 1kHz
10Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.591" (15.00mm)
0.201" (5.10mm)
Size / Dimension
1.437" Dia (36.50mm)
0.571" Dia (14.50mm)
Height - Seated (Max)
0.591" (15.00mm)
0.472" (12.00mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃