LJ055335A
LJ055335A
Active
Description:  MAXCAP 3.3F 5.5V
Manufacturer:  Ohmite
Datasheet:   LJ055335A Datasheet
History Price: $17.88
In Stock: 29100
LJ055335A vs LJ055225A
Manufacturer
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
3.3 F
2.2 F
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
1Ohm @ 1kHz
1.8Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.591" (15.00mm)
0.402" (10.20mm)
Size / Dimension
1.437" Dia (36.50mm)
1.122" Dia (28.50mm)
Height - Seated (Max)
0.591" (15.00mm)
0.551" (14.00mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃