9120RK
9120RK
Active
Description:  CAP SILICON 20PF 10% SMD
Manufacturer:  MACOM Technology
Datasheet:   9120RK Datasheet
History Price: Active
In Stock: 24700
9120RK Specification
Specification
Part No
9120RK
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
91
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
20 pF
Tolerance
?0%
Voltage - Breakdown
-
ESL (Equivalent Series Inductance)
-
Applications
High Stability
Features
-
Operating Temperature
-55℃ ~ 150℃
Package / Case
Nonstandard SMD
Height
0.010" (0.25mm)
Size / Dimension
0.070" L x 0.070" W (1.78mm x 1.78mm)
ESR (Equivalent Series Resistance)
-
9120RK PDF Datasheet
9120RK Related Parts
91200RK-SP39
91200RK-SP39
MACOM Technology
DIE, CAPACITOR, 200 PF+/-10%
9122R5K-BOO
9122R5K-BOO
MACOM Technology
DIE, BINARY CAPACITOR, 22.5 PF +
9122R5M-B00
9122R5M-B00
MACOM Technology
CAPACITOR CHIP, BINARY 4 PAD CHI
9122RK
9122RK
MACOM Technology
CAP SILICON 22PF 10% 100V SMD
9122RM
9122RM
MACOM Technology
DIE, CAPACITOR, 22 PF +/-20%
9123RK
9123RK
MACOM Technology
CAP SILICON 23PF 10% 100V SMD
9125RK-SP14
9125RK-SP14
MACOM Technology
CAPACITOR
912R0K
912R0K
MACOM Technology
CAPACITOR,2 PF +/-10%,DIE
912R5J
912R5J
MACOM Technology
CAPACITOR,2.5 PF +/-5%,DIE
912R5K
912R5K
MACOM Technology
DIE, CAPACITOR, 2.5PF +/-10%
912R8K
912R8K
MACOM Technology
DIE, CAPACITOR, 2.8PF +/-10%
9120RK Compare Parts
  • 9120RK vs 912R5K
  • 9120RK vs 912R5J
  • 9120RK vs 912R0K
  • 9120RK vs 9125RK-SP14
  • 9120RK vs 9123RK
  • 9120RK vs 9122RM
  • 9120RK vs 9122RK
  • 9120RK vs 9122R5M-B00
  • 9120RK vs 9122R5K-BOO
  • 9120RK vs 91200RK-SP39
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.