9120RK
9120RK
Active
Description:  CAP SILICON 20PF 10% SMD
Manufacturer:  MACOM Technology
Datasheet:   9120RK Datasheet
History Price: Active
In Stock: 24700
9120RK vs 9122RM
Part No
Series
91
91
Packaging
Tray
Bulk
Status
Active
Active
Capacitance
20 pF
22 pF
Tolerance
?0%
?0%
Voltage - Breakdown
-
100 V
ESL (Equivalent Series Inductance)
-
-
Applications
High Stability
-
Features
-
High Reliability
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 150℃
Package / Case
Nonstandard SMD
Die
Height
0.010" (0.25mm)
-
Size / Dimension
0.070" L x 0.070" W (1.78mm x 1.78mm)
-
ESR (Equivalent Series Resistance)
-
-