91200RK-SP39
91200RK-SP39
Active
Description:  DIE, CAPACITOR, 200 PF+/-10%
Manufacturer:  MACOM Technology
History Price: $11.39238
In Stock: 43600
91200RK-SP39 Specification
Specification
Part No
91200RK-SP39
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
91
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
200 pF
Tolerance
?0%
Voltage - Breakdown
100 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Die
Height
-
Size / Dimension
-
ESR (Equivalent Series Resistance)
-
91200RK-SP39 Related Parts
9120RK
9120RK
MACOM Technology
CAP SILICON 20PF 10% SMD
9122R5K-BOO
9122R5K-BOO
MACOM Technology
DIE, BINARY CAPACITOR, 22.5 PF +
9122R5M-B00
9122R5M-B00
MACOM Technology
CAPACITOR CHIP, BINARY 4 PAD CHI
9122RK
9122RK
MACOM Technology
CAP SILICON 22PF 10% 100V SMD
9122RM
9122RM
MACOM Technology
DIE, CAPACITOR, 22 PF +/-20%
9123RK
9123RK
MACOM Technology
CAP SILICON 23PF 10% 100V SMD
9125RK-SP14
9125RK-SP14
MACOM Technology
CAPACITOR
912R0K
912R0K
MACOM Technology
CAPACITOR,2 PF +/-10%,DIE
912R5J
912R5J
MACOM Technology
CAPACITOR,2.5 PF +/-5%,DIE
912R5K
912R5K
MACOM Technology
DIE, CAPACITOR, 2.5PF +/-10%
912R8K
912R8K
MACOM Technology
DIE, CAPACITOR, 2.8PF +/-10%
91200RK-SP39 Compare Parts
  • 91200RK-SP39 vs 912R8K
  • 91200RK-SP39 vs 912R5K
  • 91200RK-SP39 vs 912R5J
  • 91200RK-SP39 vs 912R0K
  • 91200RK-SP39 vs 9125RK-SP14
  • 91200RK-SP39 vs 9123RK
  • 91200RK-SP39 vs 9122RM
  • 91200RK-SP39 vs 9122RK
  • 91200RK-SP39 vs 9122R5M-B00
  • 91200RK-SP39 vs 9122R5K-BOO
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you