☰
9015RK
9015RK
Active
Description:  CAPACITOR,15 PF +/-10%,DIE
Manufacturer:  MACOM Technology
Datasheet:   9015RK Datasheet
History Price: $4.17989
In Stock: 49920
9015RK Specification
Specification
Part No
9015RK
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
90
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
15 pF
Tolerance
?0%
Voltage - Breakdown
50 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Die
Height
-
Size / Dimension
-
ESR (Equivalent Series Resistance)
-
9015RK Related Parts
90100RK
90100RK
MACOM Technology
CAP SILICON 100PF 10% 50V SMD
90100RM-30
90100RM-30
MACOM Technology
CAP SILICON 100PF 20% SMD
90100RM-SP14
90100RM-SP14
MACOM Technology
CAPACITOR,DIE,100 PF +/-20%
9010R0M-14-2
9010R0M-14-2
MACOM Technology
CAP SILICON 10PF 20% NONSTANDARD
9010RK
9010RK
MACOM Technology
CAP SILICON 10PF 10% 50V SMD
90150RK
90150RK
MACOM Technology
CAP SILICON 150PF 10% SMD
9018RK-20
9018RK-20
MACOM Technology
CAP SILICON 18PF 10% SMD
9015RK Compare Parts
  • 9015RK vs 90150RK
  • 9015RK vs 9010RK
  • 9015RK vs 9010R0M-14-2
  • 9015RK vs 90100RM-SP14
  • 9015RK vs 90100RM-30
  • 9015RK vs 90100RK
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!