☰
90100RM-SP14
90100RM-SP14
Active
Description:  CAPACITOR,DIE,100 PF +/-20%
Manufacturer:  MACOM Technology
History Price: $8.29716
In Stock: 30400
90100RM-SP14 Specification
Specification
Part No
90100RM-SP14
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
90
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 pF
Tolerance
?0%
Voltage - Breakdown
50 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Die
Height
-
Size / Dimension
-
ESR (Equivalent Series Resistance)
-
90100RM-SP14 Related Parts
90100RK
90100RK
MACOM Technology
CAP SILICON 100PF 10% 50V SMD
90100RM-30
90100RM-30
MACOM Technology
CAP SILICON 100PF 20% SMD
9010R0M-14-2
9010R0M-14-2
MACOM Technology
CAP SILICON 10PF 20% NONSTANDARD
9010RK
9010RK
MACOM Technology
CAP SILICON 10PF 10% 50V SMD
90150RK
90150RK
MACOM Technology
CAP SILICON 150PF 10% SMD
9015RK
9015RK
MACOM Technology
CAPACITOR,15 PF +/-10%,DIE
9018RK-20
9018RK-20
MACOM Technology
CAP SILICON 18PF 10% SMD
90100RM-SP14 Compare Parts
  • 90100RM-SP14 vs 9015RK
  • 90100RM-SP14 vs 90150RK
  • 90100RM-SP14 vs 9010RK
  • 90100RM-SP14 vs 9010R0M-14-2
  • 90100RM-SP14 vs 90100RM-30
  • 90100RM-SP14 vs 90100RK
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!