☰
90100RK
90100RK
Active
Description:  CAP SILICON 100PF 10% 50V SMD
Manufacturer:  MACOM Technology
Datasheet:   90100RK Datasheet
History Price: Active
In Stock: 35920
90100RK Specification
Specification
Part No
90100RK
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
90
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 pF
Tolerance
?0%
Voltage - Breakdown
50 V
ESL (Equivalent Series Inductance)
-
Applications
High Stability
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Nonstandard Chip
Height
0.010" (0.25mm)
Size / Dimension
0.040" L x 0.040" W (1.02mm x 1.02mm)
ESR (Equivalent Series Resistance)
-
90100RK PDF Datasheet
90100RK Related Parts
90100RM-30
90100RM-30
MACOM Technology
CAP SILICON 100PF 20% SMD
90100RM-SP14
90100RM-SP14
MACOM Technology
CAPACITOR,DIE,100 PF +/-20%
9010R0M-14-2
9010R0M-14-2
MACOM Technology
CAP SILICON 10PF 20% NONSTANDARD
9010RK
9010RK
MACOM Technology
CAP SILICON 10PF 10% 50V SMD
90150RK
90150RK
MACOM Technology
CAP SILICON 150PF 10% SMD
9015RK
9015RK
MACOM Technology
CAPACITOR,15 PF +/-10%,DIE
9018RK-20
9018RK-20
MACOM Technology
CAP SILICON 18PF 10% SMD
90100RK Compare Parts
  • 90100RK vs 9015RK
  • 90100RK vs 90150RK
  • 90100RK vs 9010RK
  • 90100RK vs 9010R0M-14-2
  • 90100RK vs 90100RM-SP14
  • 90100RK vs 90100RM-30
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.