☰
NT15E
NT15E
Active
Description:  CAP TRIMMER 1-15PF 3000V PNL MNT
Manufacturer:  Knowles Voltronics
Datasheet:   NT15E Datasheet
History Price: Active
In Stock: 38400
NT15E Specification
Specification
Part No
NT15E
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
NT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 15pF
Adjustment Type
Side
Voltage - Rated
3000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
-
Size / Dimension
0.310" Dia (7.87mm)
Height - Seated (Max)
1.940" (49.28mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
Non-Magnetic
NT15E PDF Datasheet
NT15E Related Parts
NT100-4
NT100-4
Knowles Voltronics
CAP TRIMMER 2-95PF 2500V PNL MNT
NT10-12
NT10-12
Knowles Voltronics
CAP TRIMMER 2-10PF 6000V PNL MNT
NT10-12E
NT10-12E
Knowles Voltronics
CAP TRIMMER 2-10PF 6000V PNL MNT
NT10-6
NT10-6
Knowles Voltronics
CAP TRIMMER 1-10PF 3000V PNL MNT
NT10-6E
NT10-6E
Knowles Voltronics
CAP TRIMMER 1-10PF 3000V PNL MNT
NT15
NT15
Knowles Voltronics
CAP TRIMMER 1-15PF 3000V PNL MNT
NT15E Compare Parts
  • NT15E vs NT10-6E
  • NT15E vs NT10-6
  • NT15E vs NT10-12E
  • NT15E vs NT10-12
  • NT15E vs NT100-4
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.