☰
NT10-12E
NT10-12E
Active
Description:  CAP TRIMMER 2-10PF 6000V PNL MNT
Manufacturer:  Knowles Voltronics
Datasheet:   NT10-12E Datasheet
History Price: Active
In Stock: 6680
NT10-12E Specification
Specification
Part No
NT10-12E
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
NT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 10pF
Adjustment Type
Side
Voltage - Rated
6000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
-
Size / Dimension
0.063" Dia (1.60mm)
Height - Seated (Max)
2.080" (52.83mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
Non-Magnetic
NT10-12E PDF Datasheet
NT10-12E Related Parts
NT100-4
NT100-4
Knowles Voltronics
CAP TRIMMER 2-95PF 2500V PNL MNT
NT10-12
NT10-12
Knowles Voltronics
CAP TRIMMER 2-10PF 6000V PNL MNT
NT10-6
NT10-6
Knowles Voltronics
CAP TRIMMER 1-10PF 3000V PNL MNT
NT10-6E
NT10-6E
Knowles Voltronics
CAP TRIMMER 1-10PF 3000V PNL MNT
NT15
NT15
Knowles Voltronics
CAP TRIMMER 1-15PF 3000V PNL MNT
NT15E
NT15E
Knowles Voltronics
CAP TRIMMER 1-15PF 3000V PNL MNT
NT10-12E Compare Parts
  • NT10-12E vs NT15
  • NT10-12E vs NT10-6E
  • NT10-12E vs NT10-6
  • NT10-12E vs NT10-12
  • NT10-12E vs NT100-4
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.