☰
NT100-4
NT100-4
Active
Description:  CAP TRIMMER 2-95PF 2500V PNL MNT
Manufacturer:  Knowles Voltronics
Datasheet:   NT100-4 Datasheet
History Price: Active
In Stock: 15820
NT100-4 Specification
Specification
Part No
NT100-4
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
NT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 95pF
Adjustment Type
Side
Voltage - Rated
2500 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
-
Size / Dimension
0.310" Dia (7.87mm)
Height - Seated (Max)
4.500" (114.30mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
Non-Magnetic
NT100-4 PDF Datasheet
NT100-4 Related Parts
NT10-12
NT10-12
Knowles Voltronics
CAP TRIMMER 2-10PF 6000V PNL MNT
NT10-12E
NT10-12E
Knowles Voltronics
CAP TRIMMER 2-10PF 6000V PNL MNT
NT10-6
NT10-6
Knowles Voltronics
CAP TRIMMER 1-10PF 3000V PNL MNT
NT10-6E
NT10-6E
Knowles Voltronics
CAP TRIMMER 1-10PF 3000V PNL MNT
NT15
NT15
Knowles Voltronics
CAP TRIMMER 1-15PF 3000V PNL MNT
NT15E
NT15E
Knowles Voltronics
CAP TRIMMER 1-15PF 3000V PNL MNT
NT100-4 Compare Parts
  • NT100-4 vs NT15
  • NT100-4 vs NT10-6E
  • NT100-4 vs NT10-6
  • NT100-4 vs NT10-12E
  • NT100-4 vs NT10-12
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!