Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics KT1SD
KT1SD
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.2-1PF 250V PNL MNT
Manufacturer:
Knowles Voltronics
Datasheet:
KT1SD Datasheet
History Price: $43.2625
In Stock: 14560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KT1SD Specification
Specification
Part No
KT1SD
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
K
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.2 ~ 1pF
Adjustment Type
Top
Voltage - Rated
250 V
Dielectric Material
Air
Q @ Freq
780 @ 100MHz
Size / Dimension
0.230" Dia (5.84mm)
Height - Seated (Max)
0.470" (11.94mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
Sealed
KT1SD PDF Datasheet
KT1SD Datasheet
Click and Download: KT1SD Datasheet
KT1SD Related Parts
KT10
Knowles Voltronics
CAP TRIMMER 0.6-10PF 125V PNL MT
KT10HV
Knowles Voltronics
CAP TRIMMER 0.6-10PF 1000V TH
KT10L
Knowles Voltronics
CAP TRIMMER 0.6-10PF TH
KT15HV
Knowles Voltronics
CAP TRIMMER 1-15PF 750V PNL MNT
KT15HVE
Knowles Voltronics
CAP TRIMMER 1-15PF 750V PNL MNT
KT1HV
Knowles Voltronics
CAP TRIMMER 0.2-1PF 1000V PNL MT
KT1SD Compare Parts
KT1SD vs KT15HVE
KT1SD vs KT15HV
KT1SD vs KT10L
KT1SD vs KT10HV
KT1SD vs KT10
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you