Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics KT10HV
KT10HV
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.6-10PF 1000V TH
Manufacturer:
Knowles Voltronics
Datasheet:
KT10HV Datasheet
History Price: $32.39967
In Stock: 40160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KT10HV Specification
Specification
Part No
KT10HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
K_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.6 ~ 10pF
Adjustment Type
Top
Voltage - Rated
1000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.230" Dia (5.84mm)
Height - Seated (Max)
0.470" (11.94mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
KT10HV PDF Datasheet
KT10HV Datasheet
Click and Download: KT10HV Datasheet
KT10HV Related Parts
KT10
Knowles Voltronics
CAP TRIMMER 0.6-10PF 125V PNL MT
KT10L
Knowles Voltronics
CAP TRIMMER 0.6-10PF TH
KT15HV
Knowles Voltronics
CAP TRIMMER 1-15PF 750V PNL MNT
KT15HVE
Knowles Voltronics
CAP TRIMMER 1-15PF 750V PNL MNT
KT1HV
Knowles Voltronics
CAP TRIMMER 0.2-1PF 1000V PNL MT
KT1SD
Knowles Voltronics
CAP TRIMMER 0.2-1PF 250V PNL MNT
KT10HV Compare Parts
KT10HV vs KT1HV
KT10HV vs KT15HVE
KT10HV vs KT15HV
KT10HV vs KT10L
KT10HV vs KT10
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you