☰
KT10
KT10
Active
Description:  CAP TRIMMER 0.6-10PF 125V PNL MT
Manufacturer:  Knowles Voltronics
Datasheet:   KT10 Datasheet
History Price: $48.362
In Stock: 26080
KT10 Specification
Specification
Part No
KT10
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
K
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.6 ~ 10pF
Adjustment Type
Top
Voltage - Rated
125 V
Dielectric Material
Air
Q @ Freq
5000 @ 100MHz
Size / Dimension
0.230" Dia (5.84mm)
Height - Seated (Max)
0.470" (11.94mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
General Purpose
KT10 PDF Datasheet
KT10 Related Parts
KT10HV
KT10HV
Knowles Voltronics
CAP TRIMMER 0.6-10PF 1000V TH
KT10L
KT10L
Knowles Voltronics
CAP TRIMMER 0.6-10PF TH
KT15HV
KT15HV
Knowles Voltronics
CAP TRIMMER 1-15PF 750V PNL MNT
KT15HVE
KT15HVE
Knowles Voltronics
CAP TRIMMER 1-15PF 750V PNL MNT
KT1HV
KT1HV
Knowles Voltronics
CAP TRIMMER 0.2-1PF 1000V PNL MT
KT1SD
KT1SD
Knowles Voltronics
CAP TRIMMER 0.2-1PF 250V PNL MNT
KT10 Compare Parts
  • KT10 vs KT1HV
  • KT10 vs KT15HVE
  • KT10 vs KT15HV
  • KT10 vs KT10L
  • KT10 vs KT10HV
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you