Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 224PPB630K
224PPB630K
Active
Film Capacitors
Description:
CAP FILM 0.22UF 10% 630VDC RAD
Manufacturer:
Illinois Capacitor
Datasheet:
224PPB630K Datasheet
History Price: $1.77118
In Stock: 10300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
224PPB630K Specification
Specification
Part No
224PPB630K
Category
Film Capacitors
Manufacturer
Illinois Capacitor
Series
PPB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.22 µF
Tolerance
?0%
Voltage Rating - AC
400V
Voltage Rating - DC
630V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-
Mounting Type
-55℃ ~ 105℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Termination
0.866" (22.00mm)
Lead Spacing
PC Pins
Applications
1.083" (27.50mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
Features
-
ESR (Equivalent Series Resistance)
-
224PPB630K PDF Datasheet
224PPB630K Datasheet
Click and Download: 224PPB630K Datasheet
224PPB630K Related Parts
224MABA01KGL
Illinois Capacitor
CAP FILM 0.22UF 10% 800VDC RAD
224MABA01KGS
Illinois Capacitor
CAP FILM 0.22UF 10% 800VDC RAD
224MABA01KGS5
Illinois Capacitor
CAP FILM 0.22UF 10% 800VDC RAD
224MABA05KHL
Illinois Capacitor
CAP FILM 0.22UF 10% 1.2KVDC RAD
224MABA05KHS
Illinois Capacitor
CAP FILM 0.22UF 10% 1.2KVDC RAD
224MKP275K
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KA
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KB
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KBG4
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KD
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KG5
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MMR100K
Illinois Capacitor
CAP FILM 0.22UF 10% 100VDC RAD
224PPB630K Compare Parts
224PPB630K vs 224PSB700K2H
224PPB630K vs 224PSB700K2G
224PPB630K vs 224PSB302K4J
224PPB630K vs 224PSB302K2J
224PPB630K vs 224PSB252K4J
224PPB630K vs 224PSB252K2J
224PPB630K vs 224PSB202K4H
224PPB630K vs 224PSB202K2J
224PPB630K vs 224PSB202K2H
224PPB630K vs 224PSB152K4H
224PPB630K vs 224PSB152K2J
224PPB630K vs 224PSB152K2H
224PPB630K vs 224PSB122K2H
224PPB630K vs 224PPS850K
224PPB630K vs 224PPS252K
224PPB630K vs 224PPS122K
224PPB630K vs 224PPS102K
224PPB630K vs 224PPR202KJ
224PPB630K vs 224PPB400K
224PPB630K vs 224PPB250K
224PPB630K vs 224PPB202K
224PPB630K vs 224PPB162K
224PPB630K vs 224PPB102K
224PPB630K vs 224PPA850K
224PPB630K vs 224PPA700KJ
224PPB630K vs 224PPA302KS
224PPB630K vs 224PPA302KR
224PPB630K vs 224PPA252K
224PPB630K vs 224PPA202K
224PPB630K vs 224PPA162K
224PPB630K vs 224PPA122KD16
224PPB630K vs 224PPA122K
224PPB630K vs 224PPA102K
224PPB630K vs 224PHC850K
224PPB630K vs 224PHB850K2H
224PPB630K vs 224MWR630K
224PPB630K vs 224MWR400K
224PPB630K vs 224MWR250K
224PPB630K vs 224MWR152KJ
224PPB630K vs 224MWR102K
Customer Reviews
4.95 out of 5.00 stars from 59 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.