Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
400V
575V
Voltage Rating - DC
630V
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.4 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 4 Leads
Height - Seated (Max)
1.260" L x 0.512" W (32.00mm x 13.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Termination
0.866" (22.00mm)
1.299" (33.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
1.083" (27.50mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-