Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
400V
250V
Voltage Rating - DC
630V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-55℃ ~ 105℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.260" L x 0.512" W (32.00mm x 13.00mm)
1.043" L x 0.394" W (26.50mm x 10.00mm)
Termination
0.866" (22.00mm)
0.728" (18.50mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
0.886" (22.50mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-