106K100CS4-FA
106K100CS4-FA
Active
Description:  CAP FILM 10UF 10% 100VDC 14DIP
History Price: $48.0558
In Stock: 30800
106K100CS4-FA Specification
Specification
Part No
106K100CS4-FA
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
Capstick? CS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
100V
Dielectric Material
Polymer, Metallized
Operating Temperature
3 mOhms
Mounting Type
-55℃ ~ 125℃
Package / Case
Through Hole
Size / Dimension
14-DIP
Height - Seated (Max)
0.995" L x 0.500" W (25.30mm x 12.70mm)
Termination
0.252" (6.40mm)
Lead Spacing
PC Pins
Applications
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Features
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
106K100CS4-FA PDF Datasheet
106K100CS4-FA Related Parts
106HC5700KR
106HC5700KR
Illinois Capacitor
CAP FILM 10UF 10% 700VAC AXIAL
106K050CS4
106K050CS4
Cornell Dubilier Electronics
CAP FILM 10UF 10% 50VDC 10DIP
106K050CS4G
106K050CS4G
Cornell Dubilier Electronics
CAP FILM 10UF 10% 50VDC 10SMD
106K050CS4G-FA
106K050CS4G-FA
Cornell Dubilier Electronics
CAP FILM 10UF 10% 50VDC 10SMD
106K100CS4
106K100CS4
Cornell Dubilier Electronics
CAP FILM 10UF 10% 100VDC 14DIP
106K100CS4G
106K100CS4G
Cornell Dubilier Electronics
CAP FILM 10UF 10% 100VDC 14SMD
106K100CS4G-FA
106K100CS4G-FA
Cornell Dubilier Electronics
CAP FILM 10UF 10% 100VDC 14SMD
106LC5700K5PM8
106LC5700K5PM8
Illinois Capacitor
CAP FILM 10UF 10% 700VAC CHAS MT
106MABA02KJL
106MABA02KJL
Illinois Capacitor
CAP FILM 10UF 10% 600VDC RADIAL
106MABA02KJS
106MABA02KJS
Illinois Capacitor
CAP FILM 10UF 10% 600VDC RADIAL
106MABA03KJS
106MABA03KJS
Illinois Capacitor
CAP FILM 10UF 10% 500VDC RADIAL
106MABA04KJS
106MABA04KJS
Illinois Capacitor
CAP FILM 10UF 10% 370VDC RADIAL
106K100CS4-FA Compare Parts
  • 106K100CS4-FA vs 106PHC400KS
  • 106K100CS4-FA vs 106PHC400KN
  • 106K100CS4-FA vs 106PHC400K
  • 106K100CS4-FA vs 106PHC250K
  • 106K100CS4-FA vs 106PHB600K2R
  • 106K100CS4-FA vs 106PHB400K4J
  • 106K100CS4-FA vs 106PHB400K2J
  • 106K100CS4-FA vs 106PHB250K4H
  • 106K100CS4-FA vs 106PHB250K2H
  • 106K100CS4-FA vs 106MWR250K
  • 106K100CS4-FA vs 106MWR100K
  • 106K100CS4-FA vs 106MWR063K
  • 106K100CS4-FA vs 106MWR050K
  • 106K100CS4-FA vs 106MSR100K
  • 106K100CS4-FA vs 106MPW160K
  • 106K100CS4-FA vs 106MMR250K
  • 106K100CS4-FA vs 106MMR100K
  • 106K100CS4-FA vs 106MKP275KJ
  • 106K100CS4-FA vs 106MABA04KJS
  • 106K100CS4-FA vs 106MABA03KJS
  • 106K100CS4-FA vs 106MABA02KJS
  • 106K100CS4-FA vs 106MABA02KJL
  • 106K100CS4-FA vs 106LC5700K5PM8
  • 106K100CS4-FA vs 106K100CS4G-FA
  • 106K100CS4-FA vs 106K100CS4G
  • 106K100CS4-FA vs 106K100CS4
  • 106K100CS4-FA vs 106K050CS4G-FA
  • 106K100CS4-FA vs 106K050CS4G
  • 106K100CS4-FA vs 106K050CS4
  • 106K100CS4-FA vs 106HC5700KR
  • 106K100CS4-FA vs 106K050CS4-FA
  • 106K100CS4-FA vs 106K100RA6-FA
  • 106K100CS4-FA vs 106K100RA6
  • 106K100CS4-FA vs 106K100CS4G-FA
  • 106K100CS4-FA vs 106K100CS4G
  • 106K100CS4-FA vs 106K100CS4
  • 106K100CS4-FA vs 106K100CB4G-FS
  • 106K100CS4-FA vs 106K100CB4G-FA
  • 106K100CS4-FA vs 106K100CB4G
  • 106K100CS4-FA vs 106K050CS4G-FA
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.