106K100CS4-FA
106K100CS4-FA
Active
Description:  CAP FILM 10UF 10% 100VDC 14DIP
History Price: $48.0558
In Stock: 30800
106K100CS4-FA vs 106HC5700KR
Series
Capstick? CS
HC5
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
700V
Voltage Rating - DC
100V
-
Dielectric Material
Polymer, Metallized
Polypropylene (PP)
Operating Temperature
3 mOhms
0.6 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
14-DIP
Axial, Can - Screw Terminals
Height - Seated (Max)
0.995" L x 0.500" W (25.30mm x 12.70mm)
3.740" Dia (95.00mm)
Termination
0.252" (6.40mm)
2.819" (71.60mm)
Lead Spacing
PC Pins
Threaded, Female
Applications
0.394" (10.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
Conduction Cooled; High Pulse, DV/DT
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-