106K100CS4-FA
106K100CS4-FA
Active
Description:  CAP FILM 10UF 10% 100VDC 14DIP
History Price: $48.0558
In Stock: 30800
106K100CS4-FA vs 106MPW160K
Series
Capstick? CS
MPW
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
90V
Voltage Rating - DC
100V
160V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
3 mOhms
-
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
14-DIP
Axial
Height - Seated (Max)
0.995" L x 0.500" W (25.30mm x 12.70mm)
0.886" Dia x 1.831" L (22.50mm x 46.50mm)
Termination
0.252" (6.40mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR