1406240000
1406240000
Obsolete
Description:  PSSR 24VDC/1PH AC50A HP
Manufacturer:  Weidmuller
Datasheet:   1406240000 Datasheet
History Price: $66.38
In Stock: 39000
1406240000 Specification
Specification
Part No
1406240000
Category
Contactors (Solid State)
Manufacturer
Weidmuller
Series
PSSR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Load Current
60 A
Voltage - Input
3.5 ~ 32VDC
Voltage - Load
24 ~ 600V
Termination Style
Screw Terminal
Package / Case
Module
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
5 stars
2026-03-12 06:24
All perfect, excellent, thank you.