Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/ Contactors (Solid State) (656)
Image
Part No
Manufacturer
Description
Packaging
RoHS
Status
History Price
Inquiry Now
1032919
Phoenix Contact
SOLID STATE 1PHASE 20A 32VDC
Datasheet
Bulk
Active
$120.4
In Stock: 25
Inquiry Now
1032919
Phoenix Contact
SOLID STATE 1PHASE 20A 32VDC
In Stock: 25
Inquiry Now
1032920
Phoenix Contact
SOLID STATE 1PHASE 20A 230VAC
Datasheet
Bulk
Active
$133.77
In Stock: 34580
Inquiry Now
1032920
Phoenix Contact
SOLID STATE 1PHASE 20A 230VAC
In Stock: 34580
Inquiry Now
1032921
Phoenix Contact
SOLID STATE 1PHASE 30A 24VDC
Datasheet
Bulk
Active
$145.94
In Stock: 19135
Inquiry Now
1032921
Phoenix Contact
SOLID STATE 1PHASE 30A 24VDC
In Stock: 19135
Inquiry Now
1032922
Phoenix Contact
SOLID STATE 1PHASE 30A 230VAC
Datasheet
Bulk
Active
$158.08
In Stock: 3690
Inquiry Now
1032922
Phoenix Contact
SOLID STATE 1PHASE 30A 230VAC
In Stock: 3690
Inquiry Now
1032926
Phoenix Contact
SOLID STATE 1PHASE 50A 24VAC
Datasheet
Bulk
Active
$188.49
In Stock: 38245
Inquiry Now
1032926
Phoenix Contact
SOLID STATE 1PHASE 50A 24VAC
In Stock: 38245
Inquiry Now
1032927
Phoenix Contact
SS CONTACTOR INPUT 230VAC 50A
Datasheet
Bulk
Active
$191.54
In Stock: 22800
Inquiry Now
1032927
Phoenix Contact
SS CONTACTOR INPUT 230VAC 50A
In Stock: 22800
Inquiry Now
2297057
Phoenix Contact
SOLID STATE 3PHASE 24VDC 9A DIN
Datasheet
Bulk
Active
$269.09
In Stock: 7355
Inquiry Now
2297057
Phoenix Contact
SOLID STATE 3PHASE 24VDC 9A DIN
In Stock: 7355
Inquiry Now
2297060
Phoenix Contact
SOLID STATE 3PHASE 230VAC 9A DIN
Datasheet
Bulk
Active
$269.09
In Stock: 41910
Inquiry Now
2297060
Phoenix Contact
SOLID STATE 3PHASE 230VAC 9A DIN
In Stock: 41910
Inquiry Now
2297138
Phoenix Contact
SOLID STATE 1PHASE 20A DIN 32V
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 26465
Inquiry Now
2297138
Phoenix Contact
SOLID STATE 1PHASE 20A DIN 32V
In Stock: 26465
Inquiry Now
2297141
Phoenix Contact
SOLID STATE 1PHASE 20A DIN 275V
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 11020
Inquiry Now
2297141
Phoenix Contact
SOLID STATE 1PHASE 20A DIN 275V
In Stock: 11020
Inquiry Now
2297154
Phoenix Contact
SOLID STATE 1PHASE 30A DIN 32V
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 45575
Inquiry Now
2297154
Phoenix Contact
SOLID STATE 1PHASE 30A DIN 32V
In Stock: 45575
Inquiry Now
2297167
Phoenix Contact
SOLID STATE 1PHASE 30A DIN
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 30130
Inquiry Now
2297167
Phoenix Contact
SOLID STATE 1PHASE 30A DIN
In Stock: 30130
Inquiry Now
2297170
Phoenix Contact
SOLID STATE 1PHASE 50A DIN 32V
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 14685
Inquiry Now
2297170
Phoenix Contact
SOLID STATE 1PHASE 50A DIN 32V
In Stock: 14685
Inquiry Now
2297183
Phoenix Contact
SS CONTACTOR INPUT 230VAC 50A
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 49240
Inquiry Now
2297183
Phoenix Contact
SS CONTACTOR INPUT 230VAC 50A
In Stock: 49240
Inquiry Now
2297196
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 33795
Inquiry Now
2297196
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
In Stock: 33795
Inquiry Now
2297206
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 18350
Inquiry Now
2297206
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
In Stock: 18350
Inquiry Now
2297219
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 2905
Inquiry Now
2297219
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
In Stock: 2905
Inquiry Now
2297222
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 37460
Inquiry Now
2297222
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
In Stock: 37460
Inquiry Now
2297235
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 22015
Inquiry Now
2297235
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
In Stock: 22015
Inquiry Now
2297248
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 6570
Inquiry Now
2297248
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
In Stock: 6570
Inquiry Now
2297277
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 41125
Inquiry Now
2297277
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
In Stock: 41125
Inquiry Now
2297280
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 25680
Inquiry Now
2297280
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
In Stock: 25680
Inquiry Now
2297293
Phoenix Contact
3PHASE REVERSING CONTACTOR
Datasheet
Bulk
Active
$376.74
In Stock: 10235
Inquiry Now
2297293
Phoenix Contact
3PHASE REVERSING CONTACTOR
In Stock: 10235
Inquiry Now
2297303
Phoenix Contact
3PHASE REVERSING CONTACTOR
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 44790
Inquiry Now
2297303
Phoenix Contact
3PHASE REVERSING CONTACTOR
In Stock: 44790
Inquiry Now
2297316
Phoenix Contact
3PHASE REVERSING CONTACTOR
Datasheet
Bulk
Active
$394.45
In Stock: 29345
Inquiry Now
2297316
Phoenix Contact
3PHASE REVERSING CONTACTOR
In Stock: 29345
Inquiry Now
2297329
Phoenix Contact
3PHASE REVERSING CONTACTOR
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 13900
Inquiry Now
2297329
Phoenix Contact
3PHASE REVERSING CONTACTOR
In Stock: 13900
Inquiry Now
2297332
Phoenix Contact
3PHASE REVERSING CONTACTOR
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 48455
Inquiry Now
2297332
Phoenix Contact
3PHASE REVERSING CONTACTOR
In Stock: 48455
Inquiry Now
2297345
Phoenix Contact
3PHASE REVERSING CONTACTOR
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 33010
Inquiry Now
2297345
Phoenix Contact
3PHASE REVERSING CONTACTOR
In Stock: 33010
Inquiry Now
2297374
Phoenix Contact
3PHASE REVERSING CONTACTOR
Datasheet
Bulk
Active
$719.93
In Stock: 17565
Inquiry Now
2297374
Phoenix Contact
3PHASE REVERSING CONTACTOR
In Stock: 17565
Inquiry Now
2297387
Phoenix Contact
3PHASE REVERSING CONTACTOR
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 2120
Inquiry Now
2297387
Phoenix Contact
3PHASE REVERSING CONTACTOR
In Stock: 2120
Inquiry Now
<<
<
1
2
3
>
>>
Request for Quotation
×
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ