Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRMP-480D16
SSRMP-480D16
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 16A 48-480V
Manufacturer:
TE Connectivity
Datasheet:
SSRMP-480D16 Datasheet
History Price: $29.09
In Stock: 32200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SSRMP-480D16 Specification
Specification
Part No
SSRMP-480D16
Category
Solid State Relays
Manufacturer
TE Connectivity
Series
SSRMP
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 480 V
Load Current
16 A
Termination Style
Quick Connect - 0.250" (6.3mm)
Package / Case
Hockey Puck
Supplier Device Package
Mini Puck
SSRMP-480D16 PDF Datasheet
SSRMP-480D16 Datasheet
Click and Download: SSRMP-480D16 Datasheet
SSRMP-480D16 Related Parts
SSR220DIN-DC22
Schneider Electric
SOLID STATE RELAY
SSR-240A25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240A50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR-240D125
TE Connectivity
SSR RELAY SPST-NO 125A 24-280V
SSR-240D25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D25R
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR3S-480A40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480A50
TE Connectivity
SSR RELAY SPST-NO 50A 48-480V
SSR3S-480A75
TE Connectivity
SSR RELAY SPST-NO 75A 48-480V
SSR3S-480D40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480D40R
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSRMP-480D16 Compare Parts
SSRMP-480D16 vs SSRT-240D10
SSRMP-480D16 vs SSRT-240A25
SSRMP-480D16 vs SSRT-240A10
SSRMP-480D16 vs SSRQ-240D20
SSRMP-480D16 vs SSRMP-480D25R
SSRMP-480D16 vs SSRMP-480D16R
SSRMP-480D16 vs SSRMP-480D10R
SSRMP-480D16 vs SSRMP-480D10
SSRMP-480D16 vs SSRMP-240D25R
SSRMP-480D16 vs SSRMP-240D16R
SSRMP-480D16 vs SSRMP-240D16
SSRMP-480D16 vs SSRMP-240D10
SSRMP-480D16 vs SSRM-600D65
SSRMP-480D16 vs SSRM-600D55
SSRMP-480D16 vs SSRM-600D45
SSRMP-480D16 vs SSRM-600A65
SSRMP-480D16 vs SSRM-600A55
SSRMP-480D16 vs SSRM-600A45
SSRMP-480D16 vs SSRK-600D30
SSRMP-480D16 vs SSRK-600D20
SSRMP-480D16 vs SSRK-600D10
SSRMP-480D16 vs SSRK-600A30
SSRMP-480D16 vs SSRK-600A20
SSRMP-480D16 vs SSRK-600A10
SSRMP-480D16 vs SSRK-240D30
SSRMP-480D16 vs SSRK-240D20
SSRMP-480D16 vs SSRK-240A30
SSRMP-480D16 vs SSRF-480D25R
SSRMP-480D16 vs SSRF-480D25
SSRMP-480D16 vs SSRF-240D25R
SSRMP-480D16 vs SSRF-240D25
SSRMP-480D16 vs SSRDC-200D40
SSRMP-480D16 vs SSRDC-200D25
SSRMP-480D16 vs SSRDC-200D12
SSRMP-480D16 vs SSRD-240DE40
SSRMP-480D16 vs SSRD-240D40R
SSRMP-480D16 vs SSRD-240D40
SSRMP-480D16 vs SSRD-240D25R
SSRMP-480D16 vs SSRD-240D25
SSRMP-480D16 vs SSRC-480D5R
Customer Reviews
4.95 out of 5.00 stars from 78 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.