SSR-240A50
SSR-240A50
Active
Description:  SSR RELAY SPST-NO 50A 24-280V
Manufacturer:  TE Connectivity
Datasheet:   SSR-240A50 Datasheet
History Price: $149.78
In Stock: 30800
SSR-240A50 Specification
Specification
Part No
SSR-240A50
Category
Solid State Relays
Manufacturer
TE Connectivity
Series
SSR
Packaging
Bulk,Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
Voltage - Load
24 V ~ 280 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
SSR-240A50 Related Parts
SSR220DIN-DC22
SSR220DIN-DC22
Schneider Electric
SOLID STATE RELAY
SSR-240A25
SSR-240A25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D125
SSR-240D125
TE Connectivity
SSR RELAY SPST-NO 125A 24-280V
SSR-240D25
SSR-240D25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D25R
SSR-240D25R
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D50
SSR-240D50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR3S-480A40
SSR3S-480A40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480A50
SSR3S-480A50
TE Connectivity
SSR RELAY SPST-NO 50A 48-480V
SSR3S-480A75
SSR3S-480A75
TE Connectivity
SSR RELAY SPST-NO 75A 48-480V
SSR3S-480D40
SSR3S-480D40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480D40R
SSR3S-480D40R
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480D50
SSR3S-480D50
TE Connectivity
SSR RELAY SPST-NO 50A 48-480V
SSR-240A50 Compare Parts
  • SSR-240A50 vs SSRT-240D10
  • SSR-240A50 vs SSRT-240A25
  • SSR-240A50 vs SSRT-240A10
  • SSR-240A50 vs SSRQ-240D20
  • SSR-240A50 vs SSRMP-480D25R
  • SSR-240A50 vs SSRMP-480D16R
  • SSR-240A50 vs SSRMP-480D16
  • SSR-240A50 vs SSRMP-480D10R
  • SSR-240A50 vs SSRMP-480D10
  • SSR-240A50 vs SSRMP-240D25R
  • SSR-240A50 vs SSRMP-240D16R
  • SSR-240A50 vs SSRMP-240D16
  • SSR-240A50 vs SSRMP-240D10
  • SSR-240A50 vs SSRM-600D65
  • SSR-240A50 vs SSRM-600D55
  • SSR-240A50 vs SSRM-600D45
  • SSR-240A50 vs SSRM-600A65
  • SSR-240A50 vs SSRM-600A55
  • SSR-240A50 vs SSRM-600A45
  • SSR-240A50 vs SSRK-600D30
  • SSR-240A50 vs SSRK-600D20
  • SSR-240A50 vs SSRK-600D10
  • SSR-240A50 vs SSRK-600A30
  • SSR-240A50 vs SSRK-600A20
  • SSR-240A50 vs SSRK-600A10
  • SSR-240A50 vs SSRK-240D30
  • SSR-240A50 vs SSRK-240D20
  • SSR-240A50 vs SSRK-240A30
  • SSR-240A50 vs SSRF-480D25R
  • SSR-240A50 vs SSRF-480D25
  • SSR-240A50 vs SSRF-240D25R
  • SSR-240A50 vs SSRF-240D25
  • SSR-240A50 vs SSRDC-200D40
  • SSR-240A50 vs SSRDC-200D25
  • SSR-240A50 vs SSRDC-200D12
  • SSR-240A50 vs SSRD-240DE40
  • SSR-240A50 vs SSRD-240D40R
  • SSR-240A50 vs SSRD-240D40
  • SSR-240A50 vs SSRD-240D25R
  • SSR-240A50 vs SSRD-240D25
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads