☰
SSRM-600D65
SSRM-600D65
Active
Description:  SSR RELAY SPST-NO 65A 48-660V
Manufacturer:  TE Connectivity
Datasheet:   SSRM-600D65 Datasheet
History Price: $248.78
In Stock: 2645
SSRM-600D65 Specification
Specification
Part No
SSRM-600D65
Category
Solid State Relays
Manufacturer
TE Connectivity
Series
SSRM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
Load Current
65 A
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Supplier Device Package
-
SSRM-600D65 PDF Datasheet
SSRM-600D65 Related Parts
SSR220DIN-DC22
SSR220DIN-DC22
Schneider Electric
SOLID STATE RELAY
SSR-240A25
SSR-240A25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240A50
SSR-240A50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR-240D125
SSR-240D125
TE Connectivity
SSR RELAY SPST-NO 125A 24-280V
SSR-240D25
SSR-240D25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D25R
SSR-240D25R
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D50
SSR-240D50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR3S-480A40
SSR3S-480A40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480A50
SSR3S-480A50
TE Connectivity
SSR RELAY SPST-NO 50A 48-480V
SSR3S-480A75
SSR3S-480A75
TE Connectivity
SSR RELAY SPST-NO 75A 48-480V
SSR3S-480D40
SSR3S-480D40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480D40R
SSR3S-480D40R
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSRM-600D65 Compare Parts
  • SSRM-600D65 vs SSRT-240D10
  • SSRM-600D65 vs SSRT-240A25
  • SSRM-600D65 vs SSRT-240A10
  • SSRM-600D65 vs SSRQ-240D20
  • SSRM-600D65 vs SSRMP-480D25R
  • SSRM-600D65 vs SSRMP-480D16R
  • SSRM-600D65 vs SSRMP-480D16
  • SSRM-600D65 vs SSRMP-480D10R
  • SSRM-600D65 vs SSRMP-480D10
  • SSRM-600D65 vs SSRMP-240D25R
  • SSRM-600D65 vs SSRMP-240D16R
  • SSRM-600D65 vs SSRMP-240D16
  • SSRM-600D65 vs SSRMP-240D10
  • SSRM-600D65 vs SSRM-600D55
  • SSRM-600D65 vs SSRM-600D45
  • SSRM-600D65 vs SSRM-600A65
  • SSRM-600D65 vs SSRM-600A55
  • SSRM-600D65 vs SSRM-600A45
  • SSRM-600D65 vs SSRK-600D30
  • SSRM-600D65 vs SSRK-600D20
  • SSRM-600D65 vs SSRK-600D10
  • SSRM-600D65 vs SSRK-600A30
  • SSRM-600D65 vs SSRK-600A20
  • SSRM-600D65 vs SSRK-600A10
  • SSRM-600D65 vs SSRK-240D30
  • SSRM-600D65 vs SSRK-240D20
  • SSRM-600D65 vs SSRK-240A30
  • SSRM-600D65 vs SSRF-480D25R
  • SSRM-600D65 vs SSRF-480D25
  • SSRM-600D65 vs SSRF-240D25R
  • SSRM-600D65 vs SSRF-240D25
  • SSRM-600D65 vs SSRDC-200D40
  • SSRM-600D65 vs SSRDC-200D25
  • SSRM-600D65 vs SSRDC-200D12
  • SSRM-600D65 vs SSRD-240DE40
  • SSRM-600D65 vs SSRD-240D40R
  • SSRM-600D65 vs SSRD-240D40
  • SSRM-600D65 vs SSRD-240D25R
  • SSRM-600D65 vs SSRD-240D25
  • SSRM-600D65 vs SSRC-480D5R
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.