Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRD-240D40R
SSRD-240D40R
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 24-280V
Manufacturer:
TE Connectivity
Datasheet:
SSRD-240D40R Datasheet
History Price: Obsolete
In Stock: 43700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SSRD-240D40R Specification
Specification
Part No
SSRD-240D40R
Category
Solid State Relays
Manufacturer
TE Connectivity
Series
SSRD
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC
Voltage - Input
4 ~ 15VDC
Voltage - Load
24 V ~ 280 V
Load Current
40 A
Termination Style
Quick Connect - 0.250" (6.3mm)
Package / Case
Hockey Puck
Supplier Device Package
Hockey Puck
SSRD-240D40R Related Parts
SSR220DIN-DC22
Schneider Electric
SOLID STATE RELAY
SSR-240A25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240A50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR-240D125
TE Connectivity
SSR RELAY SPST-NO 125A 24-280V
SSR-240D25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D25R
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR3S-480A40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480A50
TE Connectivity
SSR RELAY SPST-NO 50A 48-480V
SSR3S-480A75
TE Connectivity
SSR RELAY SPST-NO 75A 48-480V
SSR3S-480D40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480D40R
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSRD-240D40R Compare Parts
SSRD-240D40R vs SSRT-240D10
SSRD-240D40R vs SSRT-240A25
SSRD-240D40R vs SSRT-240A10
SSRD-240D40R vs SSRQ-240D20
SSRD-240D40R vs SSRMP-480D25R
SSRD-240D40R vs SSRMP-480D16R
SSRD-240D40R vs SSRMP-480D16
SSRD-240D40R vs SSRMP-480D10R
SSRD-240D40R vs SSRMP-480D10
SSRD-240D40R vs SSRMP-240D25R
SSRD-240D40R vs SSRMP-240D16R
SSRD-240D40R vs SSRMP-240D16
SSRD-240D40R vs SSRMP-240D10
SSRD-240D40R vs SSRM-600D65
SSRD-240D40R vs SSRM-600D55
SSRD-240D40R vs SSRM-600D45
SSRD-240D40R vs SSRM-600A65
SSRD-240D40R vs SSRM-600A55
SSRD-240D40R vs SSRM-600A45
SSRD-240D40R vs SSRK-600D30
SSRD-240D40R vs SSRK-600D20
SSRD-240D40R vs SSRK-600D10
SSRD-240D40R vs SSRK-600A30
SSRD-240D40R vs SSRK-600A20
SSRD-240D40R vs SSRK-600A10
SSRD-240D40R vs SSRK-240D30
SSRD-240D40R vs SSRK-240D20
SSRD-240D40R vs SSRK-240A30
SSRD-240D40R vs SSRF-480D25R
SSRD-240D40R vs SSRF-480D25
SSRD-240D40R vs SSRF-240D25R
SSRD-240D40R vs SSRF-240D25
SSRD-240D40R vs SSRDC-200D40
SSRD-240D40R vs SSRDC-200D25
SSRD-240D40R vs SSRDC-200D12
SSRD-240D40R vs SSRD-240DE40
SSRD-240D40R vs SSRD-240D40
SSRD-240D40R vs SSRD-240D25R
SSRD-240D40R vs SSRD-240D25
SSRD-240D40R vs SSRC-480D5R
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.