Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSR-240A50
SSR-240A50
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 24-280V
Manufacturer:
TE Connectivity
Datasheet:
SSR-240A50 Datasheet
History Price: $149.78
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SSR-240A50 vs SSRM-600D55
Part No
SSR-240A50
SSRM-600D55
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSR
SSRM
Packaging
Bulk,Tray
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 280VAC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
50 A
55 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
SSR with Integrated Heat Sink
Supplier Device Package
-
-