☰
SR4M4021
SR4M4021
Active
Description:  RELAY SAFETY 4PST 8A 21V
Manufacturer:  TE Connectivity
Datasheet:   SR4M4021 Datasheet
History Price: $27.17
In Stock: 23500
SR4M4021 Specification
Specification
Part No
SR4M4021
Category
Safety Relays
Manufacturer
TE Connectivity
Series
SR4, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
21VDC
Contact Form
4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Features
-
Termination Style
PC Pin
Must Operate Voltage
16 VDC
Must Release Voltage
2.1 VDC
Operate Time
-25℃ ~ 70℃
Release Time
Silver Tin Oxide (AgSnO)
Operating Temperature
-
Contact Material
-
SR4M4021 Related Parts
SR4D4005
SR4D4005
TE Connectivity
RELAY SAFETY 4PST 8A 5V
SR4D4012
SR4D4012
TE Connectivity
RELAY SAFETY 4PST 8A 12V
SR4D4018
SR4D4018
TE Connectivity
RELAY SAFETY 4PST 8A 18V
SR4D4021
SR4D4021
TE Connectivity
RELAY SAFETY 4PST 8A 21V
SR4D4024
SR4D4024
TE Connectivity
RELAY SAFETY 4PST 8A 24V
SR4D4040
SR4D4040
TE Connectivity
RELAY SAFETY 4PST 8A 40V
SR4D4048
SR4D4048
TE Connectivity
RELAY SAFETY 4PST 8A 48V
SR4D4060
SR4D4060
TE Connectivity
RELAY SAFETY 4PST 8A 60V
SR4D4110
SR4D4110
TE Connectivity
RELAY SAFETY 4PST 8A 110V
SR4M4005
SR4M4005
TE Connectivity
RELAY SAFETY 4PST 8A 5V
SR4M4006
SR4M4006
TE Connectivity
RELAY SAFETY 4PST 8A 6V
SR4M4012
SR4M4012
TE Connectivity
BRIDGE 1-PH KBPC8-PB10 50V 150C
SR4M4021 Compare Parts
  • SR4M4021 vs SR4M4085
  • SR4M4021 vs SR4M4048
  • SR4M4021 vs SR4M4024
  • SR4M4021 vs SR4M4018
  • SR4M4021 vs SR4M4012
  • SR4M4021 vs SR4M4006
  • SR4M4021 vs SR4M4005
  • SR4M4021 vs SR4D4110
  • SR4M4021 vs SR4D4060
  • SR4M4021 vs SR4D4048
  • SR4M4021 vs SR4D4040
  • SR4M4021 vs SR4D4024
  • SR4M4021 vs SR4D4021
  • SR4M4021 vs SR4D4018
  • SR4M4021 vs SR4D4012
  • SR4M4021 vs SR4D4005
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!