Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ TE Connectivity SR4D4048
SR4D4048
Active
Safety Relays
Description:
RELAY SAFETY 4PST 8A 48V
Manufacturer:
TE Connectivity
Datasheet:
SR4D4048 Datasheet
History Price: $27.09
In Stock: 35520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SR4D4048 Specification
Specification
Part No
SR4D4048
Category
Safety Relays
Manufacturer
TE Connectivity
Series
SR4, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
48VDC
Contact Form
4PST-2NO/2NC (2 Form A, 2 Form B)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Features
-
Termination Style
PC Pin
Must Operate Voltage
36 VDC
Must Release Voltage
4.8 VDC
Operate Time
-
Release Time
-
Operating Temperature
-25℃ ~ 70℃
Contact Material
Silver Tin Oxide (AgSnO)
SR4D4048 PDF Datasheet
SR4D4048 Datasheet
Click and Download: SR4D4048 Datasheet
SR4D4048 Related Parts
SR4D4005
TE Connectivity
RELAY SAFETY 4PST 8A 5V
SR4D4012
TE Connectivity
RELAY SAFETY 4PST 8A 12V
SR4D4018
TE Connectivity
RELAY SAFETY 4PST 8A 18V
SR4D4021
TE Connectivity
RELAY SAFETY 4PST 8A 21V
SR4D4024
TE Connectivity
RELAY SAFETY 4PST 8A 24V
SR4D4040
TE Connectivity
RELAY SAFETY 4PST 8A 40V
SR4D4060
TE Connectivity
RELAY SAFETY 4PST 8A 60V
SR4D4110
TE Connectivity
RELAY SAFETY 4PST 8A 110V
SR4M4005
TE Connectivity
RELAY SAFETY 4PST 8A 5V
SR4M4006
TE Connectivity
RELAY SAFETY 4PST 8A 6V
SR4M4012
TE Connectivity
BRIDGE 1-PH KBPC8-PB10 50V 150C
SR4M4018
TE Connectivity
RELAY SAFETY 4PST 8A 18V
SR4D4048 Compare Parts
SR4D4048 vs SR4M4085
SR4D4048 vs SR4M4048
SR4D4048 vs SR4M4024
SR4D4048 vs SR4M4021
SR4D4048 vs SR4M4018
SR4D4048 vs SR4M4012
SR4D4048 vs SR4M4006
SR4D4048 vs SR4M4005
SR4D4048 vs SR4D4110
SR4D4048 vs SR4D4060
SR4D4048 vs SR4D4040
SR4D4048 vs SR4D4024
SR4D4048 vs SR4D4021
SR4D4048 vs SR4D4018
SR4D4048 vs SR4D4012
SR4D4048 vs SR4D4005
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!