Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity RTB74005
RTB74005
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 10A 5V
Manufacturer:
TE Connectivity
Datasheet:
RTB74005 Datasheet
History Price: $5.96
In Stock: 4040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RTB74005 Specification
Specification
Part No
RTB74005
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT1, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
400VAC - Max
Coil Current
50 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Fully
Coil Insulation
Class F
Must Operate Voltage
3.75 VDC
Must Release Voltage
0.5 VDC
Operating Temperature
10 ms
Contact Material
8 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
RTB74005 PDF Datasheet
RTB74005 Datasheet
Click and Download: RTB74005 Datasheet
RTB74005 Related Parts
RTB14005
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 5V
RTB14005F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 5V
RTB14006
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 6V
RTB14006F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 6V
RTB14012
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RTB14012F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RTB14024
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RTB14024F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RTB14524
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RTB14615
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 115V
RTB14730
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 230V
RTB34012
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
RTB74005 Compare Parts
RTB74005 vs RTB74012
RTB74005 vs RTB34024F
RTB74005 vs RTB34024
RTB74005 vs RTB34012F
RTB74005 vs RTB34012
RTB74005 vs RTB14730
RTB74005 vs RTB14615
RTB74005 vs RTB14524
RTB74005 vs RTB14024F
RTB74005 vs RTB14024
RTB74005 vs RTB14012F
RTB74005 vs RTB14012
RTB74005 vs RTB14006F
RTB74005 vs RTB14006
RTB74005 vs RTB14005F
RTB74005 vs RTB14005
RTB74005 vs RTB34730
RTB74005 vs RTB34018
RTB74005 vs RTB34005F
RTB74005 vs RTB34005
RTB74005 vs RTB14048F
RTB74005 vs RTB14048
RTB74005 vs RTB14018
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much