Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity RTB34012
RTB34012
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 12A 12V
Manufacturer:
TE Connectivity
Datasheet:
RTB34012 Datasheet
History Price: $4.46
In Stock: 2420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RTB34012 Specification
Specification
Part No
RTB34012
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT1, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
0:00:00
Switching Voltage
400VAC - Max
Coil Current
33.3 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Fully
Coil Insulation
Class F
Must Operate Voltage
8.4 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
8 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
RTB34012 PDF Datasheet
RTB34012 Datasheet
Click and Download: RTB34012 Datasheet
RTB34012 Related Parts
RTB14005
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 5V
RTB14005F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 5V
RTB14006
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 6V
RTB14006F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 6V
RTB14012
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RTB14012F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RTB14024
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RTB14024F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RTB14524
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RTB14615
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 115V
RTB14730
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 230V
RTB34012F
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
RTB34012 Compare Parts
RTB34012 vs RTB74012
RTB34012 vs RTB74005
RTB34012 vs RTB34024F
RTB34012 vs RTB34024
RTB34012 vs RTB34012F
RTB34012 vs RTB14730
RTB34012 vs RTB14615
RTB34012 vs RTB14524
RTB34012 vs RTB14024F
RTB34012 vs RTB14024
RTB34012 vs RTB14012F
RTB34012 vs RTB14012
RTB34012 vs RTB14006F
RTB34012 vs RTB14006
RTB34012 vs RTB14005F
RTB34012 vs RTB14005
RTB34012 vs RTB34730
RTB34012 vs RTB34018
RTB34012 vs RTB34005F
RTB34012 vs RTB34005
RTB34012 vs RTB14048F
RTB34012 vs RTB14048
RTB34012 vs RTB14018
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much