☰
RT184024
RT184024
Active
Description:  RELAY GEN PURPOSE SPST 10A 24V
Manufacturer:  TE Connectivity
Datasheet:   RT184024 Datasheet
History Price: $3.29
In Stock: 38640
RT184024 Specification
Specification
Part No
RT184024
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT1, SCHRACK
Packaging
Bulk,Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
Switching Voltage
400VAC - Max
Coil Current
10.4 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
Class F
Must Operate Voltage
18 VDC
Must Release Voltage
2.4 VDC
Operating Temperature
10 ms
Contact Material
8 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
RT184024 Related Parts
RT114005
RT114005
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 5V
RT114006
RT114006
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 6V
RT114012
RT114012
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RT114012F
RT114012F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RT114018
RT114018
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 18V
RT114024
RT114024
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114024F
RT114024F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114110
RT114110
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 110V
RT114524
RT114524
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114615
RT114615
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 115V
RT114730
RT114730
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 230V
RT134012
RT134012
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
RT184024 Compare Parts
  • RT184024 vs RT174024
  • RT184024 vs RT174012
  • RT184024 vs RT174005
  • RT184024 vs RT134024F
  • RT184024 vs RT134024
  • RT184024 vs RT134012
  • RT184024 vs RT114730
  • RT184024 vs RT114615
  • RT184024 vs RT114524
  • RT184024 vs RT114110
  • RT184024 vs RT114024F
  • RT184024 vs RT114024
  • RT184024 vs RT114018
  • RT184024 vs RT114012F
  • RT184024 vs RT114012
  • RT184024 vs RT114006
  • RT184024 vs RT114005
  • RT184024 vs RT184005
  • RT184024 vs RT174006
  • RT184024 vs RT134730
  • RT184024 vs RT134615
  • RT184024 vs RT134524
  • RT184024 vs RT134110
  • RT184024 vs RT134048
  • RT184024 vs RT134012F
  • RT184024 vs RT134006
  • RT184024 vs RT134005
  • RT184024 vs RT114060
  • RT184024 vs RT114048
  • RT184024 vs RT114009
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.